Elite Semiconductor Products, Inc. Glass Passivated Rectifier LT2A07

Description
Features Diffused Junction High Current Capability and Low Forward Voltage Drop Surge Overload Rating to 70A Peak Plastic Material - UL Flammability Classification 94V-O
Description
Features Diffused Junction High Current Capability and Low Forward Voltage Drop Surge Overload Rating to 70A Peak Plastic Material - UL Flammability Classification 94V-O

Suppliers

Company
Product
Description
Supplier Links
Glass Passivated Rectifier - LT2A07 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Glass Passivated Rectifier
LT2A07
Glass Passivated Rectifier LT2A07
Features Diffused Junction High Current Capability and Low Forward Voltage Drop Surge Overload Rating to 70A Peak Plastic Material - UL Flammability Classification 94V-O

Features

  • Diffused Junction
  • High Current Capability and Low Forward Voltage Drop
  • Surge Overload Rating to 70A Peak
  • Plastic Material - UL Flammability Classification 94V-O
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number LT2A07
Product Name Glass Passivated Rectifier
Rectifier Configuration / Technology Junction Rectifier
Package Molded Plastic Body
IO 2 amps
VRRM 1000 volts
IFSM 70 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2104937 - RS Components, Ltd.
Specs
Package G 37
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16J,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
High Current Power Rectifiers - HRSCSF1 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 100000 mA
trr 150 ns
View Details