Elite Semiconductor Products, Inc. Datasheets for Thyristors

Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators.
Thyristors: Learn more

Product Name Notes
2N3654 to 2N3658, inclusive, and the S7412M are all-diffused silicon controlled rectifiers (reverse-blocking triode thyristors) intended for high-speed switching applications such as power Inverters, switching regulators, and high-current pulse applications.
Bidirectional Triode Thyristors All Diffused and Glass PAssivated Junctions for Greater Stability Pressfit, Stud, and Isolated Stud Packages Gate Triggering Gauranteed in All 3 Quadrants
Bidirectional Triode Thyristos . All Diffused and Glass Passivated Junctions for Greater StabIlIty . Pressfit, Stud and Isolated Stud Packages . Gate Triggering Guaranteed In All 3 Quadrants
C137 Series Phase Control SCR 23 Amperes / 500-1200 Volts
Features: Fast turn-off time - 10 us max. High di/dt and dv/dt capability Low thermal resistance
Features High di/dt and dv/dt Capabilities Low on-state voltage at high current levels Low thermal resistance
General purpose 8 ampere ISOLATED TRIACS with POWER GLAS passivated pellets in silicone encapsulated POWER PAC series.
Phase Control Type Thyristor 25-80 Amps
Phase Control Type Thyristor
Silicon Controlled Rectifier Reverse Blocking Triode Thristor
Silicon Controlled Rectifier Reverse Blocking Triode Thyristor
Silicon Controlled Rectifier TO-48 packaging
The 2N1S42 through 2N1850 Series of Silicon Controlled Rectifiers are reverse blocking triode thyristor semiconductor devices for use in medium power switching and phase control applications requiring blocking voltages up...
The General Eletric C150 and C152 Silicon Controlled Rectifiers are designed for phase control applications. There are all-diffused, Pic-Pac devices employing the field-proven amplifying gate.
These N-Channel Junction FETs are characterized tor ultra low noise applications requiring tightly controlled and specified noise parameters at 10 Hz and 1000 Hz. Tight matching specifications make these devices...
x=Triac Silicon Bidirectional Thyristor Designed for high performance full-wave ac control applications where high noise immunity and high commutating di/dt are required
Glass PAssivated Chip High Stability and Reliability High di/dt and dv/dt Ratings SCR designed for high frequency power switching applications