KBPC808 -- GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
Elite Semiconductor Products, Inc.
Glass Passivated Single-Phase Bridge Rectifier
KBPC808
Description
Features:
Surge overload rating: 125 amperes peak
Low forward voltage drop
Mounting position: Any
Mounting: Hole thru for #6 screw
-
Elite Semiconductor Products, Inc.
Description
Features:
Surge overload rating: 125 amperes peak
Low forward voltage drop
Mounting position: Any
Mounting: Hole thru for #6 screw
Suppliers
Glass Passivated Single-Phase Bridge Rectifier
KBPC808
Features:
Surge overload rating: 125 amperes peak
Low forward voltage drop
Mounting position: Any
Mounting: Hole thru for #6 screw
Features:
- Surge overload rating: 125 amperes peak
- Low forward voltage drop
- Mounting position: Any
- Mounting: Hole thru for #6 screw
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
KBPC808 |
|
Product Name
|
Glass Passivated Single-Phase Bridge Rectifier |
|
Rectifier Configuration / Technology
|
Bridge
|
|
Package
|
Molded Plastic Body
|
|
IO
|
6 to 8 amps
|
|
VRRM
|
800 volts
|
|
IFSM
|
125 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
T-Pack(L)
IO
40 amps
VRRM
100 volts
View Details
Diode Applications
Switching
RoHS Compliant
RoHS
VF
715 to 0.7150 volts
View Details
7 suppliers
Diode Type
Single Phase
VF
1.35 volts
Tj
-40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Rectifier Configuration / Technology
Schottky
Package
Do-214ac (sma)
RoHS Compliant
RoHS
View Details