Low Current High Voltage Rectifier
| Elite Semiconductor Products, Inc. | |
|---|---|
| Product Category | Step Recovery Diodes |
| Product Number | G25FG |
| Product Name | Low Current High Voltage Rectifier |
| Configuration | Single |
| Diode Applications | Rectifier; High Voltage |
| Pin Count | 2 |
| VF | 70 volts |