HIGH CURRENT PLASTIC RECTIFIER
| Elite Semiconductor Products, Inc. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | GI756 |
| Product Name | High Current Plastic Rectifier |
| Rectifier Configuration / Technology | High Current Plastic Rectifier |
| Package | Molded Plastic Body |
| IO | 6 to 22 amps |
| VRRM | 600 volts |
| IFSM | 400 amps |