Elite Semiconductor Products, Inc. Glass Passivated Single-Phase Bridge Rectifier GBPC3506

Description
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Integrally molded heatsink provides very low thermal resistance for maximum heat dissipation Universal 3-way terminals; snap-on, wire wrap-around, or P.C.B. mounting Glass passivated chip junctions High forward surge current capability Typical IR less than 0.3 uA
Description
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Integrally molded heatsink provides very low thermal resistance for maximum heat dissipation Universal 3-way terminals; snap-on, wire wrap-around, or P.C.B. mounting Glass passivated chip junctions High forward surge current capability Typical IR less than 0.3 uA

Suppliers

Company
Product
Description
Supplier Links
Glass Passivated Single-Phase Bridge Rectifier - GBPC3506 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Glass Passivated Single-Phase Bridge Rectifier
GBPC3506
Glass Passivated Single-Phase Bridge Rectifier GBPC3506
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Integrally molded heatsink provides very low thermal resistance for maximum heat dissipation Universal 3-way terminals; snap-on, wire wrap-around, or P.C.B. mounting Glass passivated chip junctions High forward surge current capability Typical IR less than 0.3 uA

Features:

  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0
  • Integrally molded heatsink provides very low thermal resistance for maximum heat dissipation
  • Universal 3-way terminals; snap-on, wire wrap-around, or P.C.B. mounting
  • Glass passivated chip junctions
  • High forward surge current capability
  • Typical IR less than 0.3 uA
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number GBPC3506
Product Name Glass Passivated Single-Phase Bridge Rectifier
Rectifier Configuration / Technology Bridge
Package Molded Plastic Body
VRRM 600 volts
IFSM 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY25S65 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 25 amps
VRRM 650 volts
View Details
General-purpose dual Schottky diode - BAS70-04,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Bridge Rectifiers - 1460434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Kbp
RoHS Compliant RoHS
View Details