Elite Semiconductor Products, Inc. Datasheets for Rectifiers

Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC.
Rectifiers: Learn more

Page: 1 2 3 4
Product Name Notes
DESCRIPTION An axial leaded power rectIfier useful. In many switching applications. Particularly suited where very fast recovery and lowforward voltage are required.
FAST EFFICIENT PLASTIC RECTIFIER
Fast Recovery Diode
Features: Glass Passivated Junction Terminals: FASTON
Features: Glass Passivated Junction Terminals: Faston Max Mounting Torque: 25 Kg x cm
Features: Glass Passivated Junction Terminals: Faston Terminals: Wire Leads Max Mounting Torque: 25 Kg x cm
Features: Glass Passivated Junction Terminals: Faston Terminals: Wire Leads Max. Mounting Torque: 25 Kg x cm
Features: High temperature metallurgically bonded construction Glass apssivated cavity-free junction Superfast recovery time for high efficiency Ultrafast recovery time for high efficiency Low voltage forward, high current capability Hermetically sealed...
Features: Low cost High forward surge current capability Low thermal resistance High isolation voltage from case to leads
Features: Low cost High overload surge current capability Low thermal resistance High isolation voltage from case to leads
Features: Metal Case for Maximum Heat Dissipation Surge Overload Ratings to 400 amperes Thse bridges are on the UL Recognized Products List for currents of 50 amperes
Features: Plastic Case With Heatsink for Heat Dissipation Surge Overload Ratings to 400 Amperes Plastic package has Underwriters Laboratory Flammability Classification 94V-0
Features: Plastic case with heatsink for Maximum Heat Dissipation Surge overload ratings - 400 amperes Low forward voltage drop
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive centertap Glass passivated chip junction Low power loss Low forward voltage, high current capability
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive centertap Glass passivated chip junction Superfast recovery times for high efficiency Low forward voltage, high current capability...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Glass passivated chip junctions High surge current capability Ideal for printed circuit boards
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High case dielectric strength of 1500 VRMS Ideal for printed circuit boards Glass passivated chip junction High forward surge current capability...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High case dielectric strength of 1500 VRMS Ideal for printed circuit boards High forward surge current capability
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High case dielectric strength of 1500 VRMS Ideal for printed circuit boards Surge overload rating of 200 amperes peak Typical IR...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Ideal for printed circuit board Reliable low cost construction utilizing molded plastic technique Surge overload rating: 50 amperes peak
Features: Small size molded package PRV 3,000 to 12,000 volts 1.0 inch min. leads Low leakage
Features: Superior thermal deisgn 400 amperes surge rating 1/4" universal faston terminal Hole thru for #8 screw
Features: Superior thermal design 300 amperes surge rating 1/4" universal faston terminal Hole thru for #10 screw
Features: Superior thermal design 400 amperes surge rating 1/4" universal faston terminal Hole thru for #10 screw
Features: Surge overload rating: 125 amperes peak Low forward voltage drop Small size: simple installation Mounting position: Any Mounting: Hole thru for #6 screw
Features: Surge overload rating: 200 amperes peak Low forward voltage drop Mounting position: Any Weight: 7.86 grams Moutning: Hole thru for #6 screw
Features: Surge overload rating: 50 amperes peak Low forward voltage drop Small size: simple installation Silver-plated copper leads Mounting position: Any Mounting: Hole thru for #6 screw Weight: 3.36 grams...
Features Superior thermal design 300 amperes surge rating 1/4" universal faston terminal Hole thru for #8 screw
Features This series is ULlisted under the Recognized Component Index, file number E54214 High case dielectric strength of 1500 VRMS Ideal for printed circuit boards Glass passivated chip junction High...
GENERAL PURPOSE PLASTIC RECTIFIER
General Purpose Plastic Rectifiers
GENERAL PURPOSE SILICON RECTIFIER
Glass Passivated Junction Rectifier
GLASS PASSIVATEDFAST SWITCHING RECTIFIER
High Voltage Full Wave Bridge Rectifier Assembly
Power Rectifier Diodes
Rectifier Blocks High Current, High Voltage, Insert Mounting
Silicon Power Rectifier
Silicon Rectifier Diode
Single-Phase Full Wave Bridge 6 Amperes For P.C. Board and Heat Sink Mounting
SINGLE-PHASE FULL WAVE BRIDGE 4 AMPERES FOR P.C. BOARD AND HEAT SINK MOUNTING
Standard Recovery Diode 40-85 Amps
Standard Recovery Rectifier
Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Ideal...
Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip jUnctions Typical IR less than 0.1uA...

<< Prev Next >>