GBU808 -- GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
Elite Semiconductor Products, Inc.
Glass Passivated Single-Phase Bridge Rectifier
GBU808
Description
Features:
Rating to 1000V PRV
Ideal for printed circuit board
Reliable low cost construction utilizing molded plastic technique
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
-
Elite Semiconductor Products, Inc.
Description
Features:
Rating to 1000V PRV
Ideal for printed circuit board
Reliable low cost construction utilizing molded plastic technique
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
Suppliers
Glass Passivated Single-Phase Bridge Rectifier
GBU808
Features:
Rating to 1000V PRV
Ideal for printed circuit board
Reliable low cost construction utilizing molded plastic technique
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
Features:
- Rating to 1000V PRV
- Ideal for printed circuit board
- Reliable low cost construction utilizing molded plastic technique
- Plastic package has Underwriters Laboratory Flammability Classification 94V-0
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
GBU808 |
|
Product Name
|
Glass Passivated Single-Phase Bridge Rectifier |
|
Rectifier Configuration / Technology
|
Bridge
|
|
Package
|
Molded Plastic Body
|
|
IO
|
3.2 to 8 amps
|
|
VRRM
|
800 volts
|
|
IFSM
|
200 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Rectifier Configuration / Technology
Schottky
Package
SOD-323; Sod-323
RoHS Compliant
RoHS
View Details
Diode Type
Diode Standard 75 V 200mA (DC) Surface Mount SOD-323
View Details
5 suppliers