KBP01G -- GLASS PASSIVATED BRIDGE RECTIFIER
Elite Semiconductor Products, Inc.
Glass Passivated Bridge Rectifier
KBP01G
Description
Features:
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
Ideal for printed circuit board
Glass passivated chip junctions
High surge current capability
-
Elite Semiconductor Products, Inc.
Description
Features:
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
Ideal for printed circuit board
Glass passivated chip junctions
High surge current capability
Suppliers
Glass Passivated Bridge Rectifier
KBP01G
Features:
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
Ideal for printed circuit board
Glass passivated chip junctions
High surge current capability
Features:
- Plastic package has Underwriters Laboratory Flammability Classification 94V-0
- Ideal for printed circuit board
- Glass passivated chip junctions
- High surge current capability
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
KBP01G |
|
Product Name
|
Glass Passivated Bridge Rectifier |
|
Rectifier Configuration / Technology
|
Bridge
|
|
Package
|
Molded Plastic Body
|
|
IO
|
1.5 amps
|
|
VRRM
|
100 volts
|
|
IFSM
|
40 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
TO-220
IO
20 amps
VRRM
600 volts
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details