FWL600 -- GLASS PASSIVATED SINGLE-PHASE RECTIFIER BRIDGE
Elite Semiconductor Products, Inc.
Glass Passivated Single-Phase Rectifier Bridge
FWL600
Description
Features:
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
Glass passivated chip junctions
High surge current capability
Ideal for printed circuit board
-
Elite Semiconductor Products, Inc.
Description
Features:
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
Glass passivated chip junctions
High surge current capability
Ideal for printed circuit board
Suppliers
Glass Passivated Single-Phase Rectifier Bridge
FWL600
Features:
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
Glass passivated chip junctions
High surge current capability
Ideal for printed circuit board
Features:
- Plastic package has Underwriters Laboratory Flammability Classification 94V-0
- Glass passivated chip junctions
- High surge current capability
- Ideal for printed circuit board
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
FWL600 |
|
Product Name
|
Glass Passivated Single-Phase Rectifier Bridge |
|
Rectifier Configuration / Technology
|
Bridge
|
|
Package
|
Molded Plastic Body
|
|
IO
|
1.5 amps
|
|
VRRM
|
600 volts
|
|
IFSM
|
30 to 50 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
T-Pack(L)
IO
10 amps
VRRM
150 volts
View Details
Package
SOT223; SOT223 SOT223
RoHS Compliant
RoHS
IFSM
10 amps
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Rectifier Configuration / Technology
Schottky
Package
SOD-123; SOD-123
RoHS Compliant
RoHS
View Details