Elite Semiconductor Products, Inc. Datasheets for Step Recovery Diodes
Step recovery diodes produce an abrupt turn-off (step) time by allowing a very fast release of stored charge when switching from forward to reverse bias, and from reverse to forward bias.
Step Recovery Diodes: Learn more
| Product Name | Notes |
|---|---|
| Fast Recovery Diode | |
| Fast Recovery High Voltage Rectifier | |
| Fast Recovery Power Rectifier 50-600 Volts 30 Amperes | |
| Features: Fast recovery time Low forward voltage Small size Convenient package | |
| Features: Fast switching Low leakage Low forward voltage drop High Current capability High surge capability High reliability | |
| Features: High temperature metallurgically bonded construction Glass apssivated cavity-free junction Superfast recovery time for high efficiency Ultrafast recovery time for high efficiency Low voltage forward, high current capability Hermetically sealed... | |
| Features: High temperature metallurgically bonded construction Glass passivated chip junction Superfast recovery times for high efficiency Low forward voltage, high current capability High surge capability Low leakage | |
| Features: High temperature metallurgically bonded construction Glass passivated chip junction Superfast recovery times for high efficiency Low forward voltage, high current capability Low thermal resistance Low power loss | |
| Features: Microminiature package Voidless Hermetically Sealed Glass Package Triple layer passivation Metallurgically bonded Ultra fast recovery | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive centertap Glass passivated chip junction Low power loss Low forward voltage, high current capability | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive centertap Glass passivated chip junction Superfast recovery times for high efficiency Low forward voltage, high current capability... | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Glass passivated chip junction Superfast recovery times for high efficiency Low forward voltage, high current capability | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High temperature metallurgically bonded construction Cavity-free glass passivated junction Typical IR less than 0.1uA | |
| Features: PRV to 1,000 volts Fast recovery High temperature stability High surge capability | |
| Features: Small size molded package PRV 3,000 to 12,000 volts 1.0 inch min. leads Low leakage | |
| FEATURES High temperature metallurgically bonded construction Hermetically sealed case Glass passivated cavity-free junction 0.1Ampere operation at TA=55°C with no thermal runaway Typically less than 0.1uA Capable of meeting environmental standards... | |
| High Current Soft Recovery Fast Switching Plastic Rectifier | |
| High Voltage Full Wave Bridge Rectifier Assembly | |
| Low Current High Voltage Rectifier | |
| Rectifier Blocks High Current, High Voltage, Insert Mounting | |
| Standard Recovery Diode 40-85 Amps | |
| Standard Recovery Rectifier | |
| Ultra Fast Recovery Rectifier | |
| Ultrafast Recitifer Designed for use in switching power supplies, inverters and as free wheeling diodes. |