Elite Semiconductor Products, Inc. Glass Passivated Single-Phase Bridge Rectifier GBPC1501

Description
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Integrally molded heatsink provides very low thermal resistance for maximum heat dissipation Universal 3-way terminals; snap-on, wire wrap-around, or P.C.B. mounting Glass passivated chip junctions High forward surge current capability Typical IR less than 0.3 uA
Description
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Integrally molded heatsink provides very low thermal resistance for maximum heat dissipation Universal 3-way terminals; snap-on, wire wrap-around, or P.C.B. mounting Glass passivated chip junctions High forward surge current capability Typical IR less than 0.3 uA

Suppliers

Company
Product
Description
Supplier Links
Glass Passivated Single-Phase Bridge Rectifier - GBPC1501 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Glass Passivated Single-Phase Bridge Rectifier
GBPC1501
Glass Passivated Single-Phase Bridge Rectifier GBPC1501
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Integrally molded heatsink provides very low thermal resistance for maximum heat dissipation Universal 3-way terminals; snap-on, wire wrap-around, or P.C.B. mounting Glass passivated chip junctions High forward surge current capability Typical IR less than 0.3 uA

Features:

  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0
  • Integrally molded heatsink provides very low thermal resistance for maximum heat dissipation
  • Universal 3-way terminals; snap-on, wire wrap-around, or P.C.B. mounting
  • Glass passivated chip junctions
  • High forward surge current capability
  • Typical IR less than 0.3 uA
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number GBPC1501
Product Name Glass Passivated Single-Phase Bridge Rectifier
Rectifier Configuration / Technology Bridge
Package Molded Plastic Body
VRRM 100 volts
IFSM 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA875C15R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 150 volts
View Details
General purpose diode - BAS321,135 - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1219501 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-41
RoHS Compliant RoHS
View Details