Fast Recovery High Voltage Rectifier
Low Current High Voltage Rectifier
| Elite Semiconductor Products, Inc. | Elite Semiconductor Products, Inc. | |
|---|---|---|
| Product Category | Step Recovery Diodes | Step Recovery Diodes |
| Product Number | G15GE | G15GE |
| Product Name | Poured Epoxy Overmolded Fast Recovery Rectifier | Low Current High Voltage Rectifier |
| Configuration | Single | Single |
| Diode Applications | Rectifier; High Voltage | Rectifier; High Voltage |
| Pin Count | 2 | 2 |
| VF | 50 volts | 50 volts |