Elite Semiconductor Products, Inc. Bridge Rectifier KBU1003

Description
Features: Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 300A Peak Ideal for Printed Circuit Board Applications Case to Terminal Isolation Voltage 1500V Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number UL-E127707
Description
Features: Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 300A Peak Ideal for Printed Circuit Board Applications Case to Terminal Isolation Voltage 1500V Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number UL-E127707

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier - KBU1003 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Bridge Rectifier
KBU1003
Bridge Rectifier KBU1003
Features: Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 300A Peak Ideal for Printed Circuit Board Applications Case to Terminal Isolation Voltage 1500V Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number UL-E127707

Features:

  • Low Forward Voltage Drop, High Current Capability
  • Surge Overload Rating to 300A Peak
  • Ideal for Printed Circuit Board Applications
  • Case to Terminal Isolation Voltage 1500V
  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0
  • This series is UL listed under the Recognized Component Index, file number UL-E127707
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number KBU1003
Product Name Bridge Rectifier
Rectifier Configuration / Technology Bridge
Package Molded Plastic Body
IO 10 amps
VRRM 200 volts
IFSM 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220336 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N5806US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
High-speed switching diode - BAS16VY,165 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details