Elite Semiconductor Products, Inc. Glass Passivated Rectifier LT6A03

Description
Features Diffused Junction High Current Capability and Low Forward Voltage Drop Surge Overload Rating to 400A Peak Low Reverse Leakage Current Plastic Material -UL Flammability Classification 94V-O
Description
Features Diffused Junction High Current Capability and Low Forward Voltage Drop Surge Overload Rating to 400A Peak Low Reverse Leakage Current Plastic Material -UL Flammability Classification 94V-O

Suppliers

Company
Product
Description
Supplier Links
Glass Passivated Rectifier - LT6A03 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Glass Passivated Rectifier
LT6A03
Glass Passivated Rectifier LT6A03
Features Diffused Junction High Current Capability and Low Forward Voltage Drop Surge Overload Rating to 400A Peak Low Reverse Leakage Current Plastic Material -UL Flammability Classification 94V-O

Features

  • Diffused Junction
  • High Current Capability and Low Forward Voltage Drop
  • Surge Overload Rating to 400A Peak
  • Low Reverse Leakage Current
  • Plastic Material -UL Flammability Classification 94V-O
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number LT6A03
Product Name Glass Passivated Rectifier
Rectifier Configuration / Technology Junction Rectifier
Package Molded Plastic Body
IO 6 amps
VRRM 200 volts
IFSM 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1220253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Minidip smd
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-07,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
8 suppliers
High Current Power Rectifiers - HRSET010204 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details