Elite Semiconductor Products, Inc. Datasheets for Rectifiers

Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC.
Rectifiers: Learn more

Page: 1 2 3 4
Product Name Notes
750 mA Silicon Rectifier Diode
750 mA Silicon Rectifier Diodes
Description/Features Economical miniature case High surge ratings Molded epoxy DO-204AL case style
Fast Recovery Diode
Fast Recovery Power Rectifier 50-600 Volts 30 Amperes
Features: Glass passivated cavity-free junction High temperature metallurgically bonded construction Hermetically sealed package Fast switching for high efficiency
Features: Glass passivated cavity-free junction High temperature metallurgically bonded Capable of meeting environmental standards of MIL-S-19500 Medium switching for good efficiency
Features: High temperature metallurgically bonded construction 1.0 Ampere operation at Ta=55C with no thermal runaway Typical IR less than 0.1 uA Hermetically sealed package
Features: High temperature metallurgically bonded construction 1.0 Ampere operation at Ta=75C with no thermal runaway Typical IR less than 0.1 uA Hermetically sealed package Glass passivated cavity-free junction
Features: High temperature metallurgically bonded construction Glass apssivated cavity-free junction Hermetically sealed package 3.0 Ampere operation at Ta=55C with no thermal runaway Typical IR less than 0.1 uA Fast switching...
Features: High temperature metallurgically bonded construction Glass apssivated cavity-free junction Superfast recovery time for high efficiency Ultrafast recovery time for high efficiency Low voltage forward, high current capability Hermetically sealed...
Features: High temperature metallurgically bonded construction Hermetically sealed case Glass passivated cavity-free junction 1.0 Ampere operation at Ta=55C with no thermal runaway Typical IR less than 0.1 uA Fast switching...
Features: High temperature metallurgically bonded construction Hermetically sealed case Glass passivated cavity-free junction 3.0 Ampere operation at Ta=70C with no thermal runaway Typical IR less than 0.1 uA
Features: Microminiature package Voidless Hermetically Sealed Glass Package Triple layer passivation Metallurgically bonded Ultra fast recovery
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 For surface mounted applications Metal silicon junction, majority carrier conduction High surge capability Low power loss, high efficiency High current capability,...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High temperature metallurgically bonded construction Cavity-free glass passivated junction Typical IR less than 0.1uA
FEATURES High temperature metallurgically bonded construction Hermetically sealed case Glass passivated cavity-free junction 0.1Ampere operation at TA=55°C with no thermal runaway Typically less than 0.1uA Capable of meeting environmental standards...
Features Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under Recognized Component Index, file number E54214 Glass passivated chip junctions High surge current capability Ideal...
FEATURES . Plastic material used carries UnderwritersLaborato ry FlammabilityClassifi cation94V-0 . This series is UL listed under Recognized Component Index, file number E54214 . High case dielectric strength of 1500...
General Purpose Plastic Rectifiers
Glass Passivated Fast Switching Rectifier
Glass Passivated Junction Rectifier
High Current Plastic Silicon Rectifiers
High Voltage Full Wave Bridge Rectifier Assembly
Medium current Schottky Barrier Rectifier
MINIATUREGLASS PASSIVATED JUNCTION RECTIFIER
Power Rectifier Diodes
Rectifier Blocks High Current, High Voltage, Insert Mounting
Schottky Recitifier Center Tap Devices 6.6-60 Amps
Silicon Rectifier Diode
Single Phase Diode
Standard Recovery Diode 40-85 Amps
Standard Recovery Rectifier
Ultra Fast Recovery Rectifier
Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Ideal...
Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions Typical IR less than 0.5uA...

Next >>