Elite Semiconductor Products, Inc. Rectifier MB154

Description
Features: This series is UL listed under the Recognized Component Index, file number E127707 High overload surge RATING TO 300A Universal 4-way terminale: snap-on, wrap-around solder or P.C. Board mounting High case dielectric strenght of 2500V Typical IR less than 0.1 uA
Description
Features: This series is UL listed under the Recognized Component Index, file number E127707 High overload surge RATING TO 300A Universal 4-way terminale: snap-on, wrap-around solder or P.C. Board mounting High case dielectric strenght of 2500V Typical IR less than 0.1 uA

Suppliers

Company
Product
Description
Supplier Links
Rectifier - MB154 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Rectifier
MB154
Rectifier MB154
Features: This series is UL listed under the Recognized Component Index, file number E127707 High overload surge RATING TO 300A Universal 4-way terminale: snap-on, wrap-around solder or P.C. Board mounting High case dielectric strenght of 2500V Typical IR less than 0.1 uA

Features:

  • This series is UL listed under the Recognized Component Index, file number E127707
  • High overload surge RATING TO 300A
  • Universal 4-way terminale: snap-on, wrap-around solder or P.C. Board mounting
  • High case dielectric strenght of 2500V
  • Typical IR less than 0.1 uA
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number MB154
Product Name Rectifier
Rectifier Configuration / Technology Bridge
Package Metal Case
IO 15 amps
VRRM 400 volts
IFSM 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW30S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 30 amps
VRRM 1200 volts
View Details
Automotive Schottky 15V Diode and Rectifier - 284-1PS66SB82,115 - ERSAELECTRONICS PTE. LTD.
Specs
Package SOT-666
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
4 suppliers
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Bridge Rectifiers - 1220252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Minidip smd
RoHS Compliant RoHS
View Details