Elite Semiconductor Products, Inc. Rectifier MB1510

Description
Features: This series is UL listed under the Recognized Component Index, file number E127707 High overload surge RATING TO 300A Universal 4-way terminale: snap-on, wrap-around solder or P.C. Board mounting High case dielectric strenght of 2500V Typical IR less than 0.1 uA
Description
Features: This series is UL listed under the Recognized Component Index, file number E127707 High overload surge RATING TO 300A Universal 4-way terminale: snap-on, wrap-around solder or P.C. Board mounting High case dielectric strenght of 2500V Typical IR less than 0.1 uA

Suppliers

Company
Product
Description
Supplier Links
Rectifier - MB1510 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Rectifier
MB1510
Rectifier MB1510
Features: This series is UL listed under the Recognized Component Index, file number E127707 High overload surge RATING TO 300A Universal 4-way terminale: snap-on, wrap-around solder or P.C. Board mounting High case dielectric strenght of 2500V Typical IR less than 0.1 uA

Features:

  • This series is UL listed under the Recognized Component Index, file number E127707
  • High overload surge RATING TO 300A
  • Universal 4-way terminale: snap-on, wrap-around solder or P.C. Board mounting
  • High case dielectric strenght of 2500V
  • Typical IR less than 0.1 uA
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number MB1510
Product Name Rectifier
Rectifier Configuration / Technology Bridge
Package Metal Case
IO 15 amps
VRRM 1000 volts
IFSM 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: PH865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-247
IO 20 amps
VRRM 120 volts
View Details
High-voltage switching diode - BAS21-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1220025 - RS Components, Ltd.
Specs
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
trr 4 ns
View Details