Elite Semiconductor Products, Inc. Glass Passivated Rectifier LT6A05

Description
Features Diffused Junction High Current Capability and Low Forward Voltage Drop Surge Overload Rating to 400A Peak Low Reverse Leakage Current Plastic Material -UL Flammability Classification 94V-O
Description
Features Diffused Junction High Current Capability and Low Forward Voltage Drop Surge Overload Rating to 400A Peak Low Reverse Leakage Current Plastic Material -UL Flammability Classification 94V-O

Suppliers

Company
Product
Description
Supplier Links
Glass Passivated Rectifier - LT6A05 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Glass Passivated Rectifier
LT6A05
Glass Passivated Rectifier LT6A05
Features Diffused Junction High Current Capability and Low Forward Voltage Drop Surge Overload Rating to 400A Peak Low Reverse Leakage Current Plastic Material -UL Flammability Classification 94V-O

Features

  • Diffused Junction
  • High Current Capability and Low Forward Voltage Drop
  • Surge Overload Rating to 400A Peak
  • Low Reverse Leakage Current
  • Plastic Material -UL Flammability Classification 94V-O
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number LT6A05
Product Name Glass Passivated Rectifier
Rectifier Configuration / Technology Junction Rectifier
Package Molded Plastic Body
IO 6 amps
VRRM 600 volts
IFSM 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

RFFETs - BAR6402ELE6327XTMA1 - 912785-BAR6402ELE6327XTMA1 - Win Source Electronics
Specs
Configuration Single
Diode Type RF Diode PIN - Single 150V 100 mA 250 mW PG-TSLP-2-19
Package PG-TSLP-2-19
View Details
6 suppliers
Rectifier Diodes - 3PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
General-purpose dual Schottky diode - BAS70-07V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
5 suppliers
Bridge Rectifiers - M50100SB600 - 1210680-M50100SB600 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers