Elite Semiconductor Products, Inc. Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 1N3305B Series types are Silicon Zener Diodes, manufactured in a hermetically sealed metal case, designed for high reliability industrial applications. Also available in reverse polarity connection. | |
| 750 mA Silicon Rectifier Diode | |
| 750 mA Silicon Rectifier Diodes | |
| Description/Features Economical miniature case High surge ratings Molded epoxy DO-204AL case style | |
| Fast Recovery Diode | |
| Fast Recovery Power Rectifier 50-600 Volts 30 Amperes | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High temperature metallurgically bonded construction Cavity-free glass passivated junction Typical IR less than 0.1uA | |
| FEATURES High temperature metallurgically bonded construction Hermetically sealed case Glass passivated cavity-free junction 0.1Ampere operation at TA=55°C with no thermal runaway Typically less than 0.1uA Capable of meeting environmental standards... | |
| Features Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under Recognized Component Index, file number E54214 Glass passivated chip junctions High surge current capability Ideal... | |
| FEATURES . Plastic material used carries UnderwritersLaborato ry FlammabilityClassifi cation94V-0 . This series is UL listed under Recognized Component Index, file number E54214 . High case dielectric strength of 1500... | |
| High Current Plastic Silicon Rectifiers | |
| High Voltage Full Wave Bridge Rectifier Assembly | |
| MINIATUREGLASS PASSIVATED JUNCTION RECTIFIER | |
| Power Rectifier Diodes | |
| Schottky Recitifier Center Tap Devices 6.6-60 Amps | |
| Silicon Rectifier Diode | |
| Single Phase Diode | |
| Standard Recovery Diode 40-85 Amps | |
| Standard Recovery Rectifier | |
| Transient Voltage Suppressors | |
| Zener Diode |
| Next >> |