Elite Semiconductor Products, Inc. Rectifier MB158

Description
Features: This series is UL listed under the Recognized Component Index, file number E127707 High overload surge RATING TO 300A Universal 4-way terminale: snap-on, wrap-around solder or P.C. Board mounting High case dielectric strenght of 2500V Typical IR less than 0.1 uA
Description
Features: This series is UL listed under the Recognized Component Index, file number E127707 High overload surge RATING TO 300A Universal 4-way terminale: snap-on, wrap-around solder or P.C. Board mounting High case dielectric strenght of 2500V Typical IR less than 0.1 uA

Suppliers

Company
Product
Description
Supplier Links
Rectifier - MB158 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Rectifier
MB158
Rectifier MB158
Features: This series is UL listed under the Recognized Component Index, file number E127707 High overload surge RATING TO 300A Universal 4-way terminale: snap-on, wrap-around solder or P.C. Board mounting High case dielectric strenght of 2500V Typical IR less than 0.1 uA

Features:

  • This series is UL listed under the Recognized Component Index, file number E127707
  • High overload surge RATING TO 300A
  • Universal 4-way terminale: snap-on, wrap-around solder or P.C. Board mounting
  • High case dielectric strenght of 2500V
  • Typical IR less than 0.1 uA
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number MB158
Product Name Rectifier
Rectifier Configuration / Technology Bridge
Package Metal Case
IO 15 amps
VRRM 800 volts
IFSM 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220840 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General purpose diode - BAS321-QF - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
High Voltage Power Rectifiers - HRSCPHN30 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 5500 mA
trr 2000 ns
View Details