Elite Semiconductor Products, Inc. Datasheets for Rectifiers

Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC.
Rectifiers: Learn more

Page: 1 2 3 4
Product Name Notes
6 AMPERE AXIAL LEAD RECTIFIERS
DESCRIPTION An axial leaded power rectIfier useful. In many switching applications. Particularly suited where very fast recovery and lowforward voltage are required.
Fast Recovery Power Rectifier 50-600 Volts 30 Amperes
Features: Diffused junction Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 300A Peak Ideal for Printed Circuit Board Applications Case to Terminal Isolation Voltage 2500V Plastic package...
Features: Epitaxial Construction Guard Ring Die Construction for Transient Protection Low Power Loss, High Efficiency High Surge Capability High Current Capability and Low Forward Voltage Drop Surge Overload rating to...
Features: Fast recovery time Low forward voltage Small size Convenient package
Features: High temperature metallurgically bonded construction Glass passivated chip junction Superfast recovery times for high efficiency Low forward voltage, high current capability Low thermal resistance Low power loss
Features: Ideal for printed circuit board Surge overload rating: 50 amperes peak Weight: 2.74 grams Mounting position: Any
Features: Low cost Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive center-tap Metal Silicon rectifier, majority carrier conduction Low power loss, high efficiency High current capability,...
Features: Low cost This series is UL listed under the Recognized Component Index, file number E127707 High forward surge current capability low thermal resistance High isolation voltage from case to...
Features: Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 300A Peak Ideal for Printed Circuit Board Applications Case to Terminal Isolation voltage 1500V Plastic package has Underwriters...
Features: Low leakage Low forward voltage Mounting position: Any Surge overload rating: 250 amperes peak Ideal for printed circuit boards High forward surge current capability
Features: Low leakage Low forward voltage Mounting position: Any Surge overload rating: 250 amperes peak Silver-plated copper leads
Features: Low leakage Low forward voltage Mounting position: Any Surge overload rating: 300 amperes peak Ideal for printed circuit boards High forward surge current capability
Features: Mounting position: Any Surge overload rating: 200 amperes peak Ideal for printed circuit boards
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive center-tap Metal Silicon rectifier, majority carrier conduction Low power loss, high efficiency High current capability, low forward...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive centertap Glass passivated chip junction Superfast recovery times for high efficiency Low forward voltage, high current capability...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Low power loss, high efficiency
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E127707 Integrally molded heatsink provides very low thermal resistance...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junction High case dielectric strength...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junction Ideal for printed circuit...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High class dielectric strength...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions Ideal for printed circuit...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 High case dielectric strength of 1500 VRMS Ideal...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Ideal for printed circuit boards High case dielectric...
Features: PRV to 1,000 volts Fast recovery High temperature stability High surge capability
Features: Superior thermal design 300 amperes surge rating 1/4" universal faston terminal
Features: Superior thermal design 300 amperes surge rating 1/4" universal faston terminal Hole thru for #10 screw
Features: Surge overload rating: 125 amperes peak Low forward voltage drop Small size: simple installation Mounting position: Any Mounting: Hole thru for #6 screw
Features: Surge overload rating: 125 amperes peak Low forward voltage drop Small size: simple isntallation Mounting position: Any Mounting: Hole thru for #6 hole
FEATURES . Lowcost . Low leakage . Low forward voltage drop . High current capability
General Purpose Plastic Rectifier
GLASS PASSIVATED GENERAL PURPOSE PLASTIC RECTIFIER
GLASS PASSIVATED SILICON RECTIFIER
High Current Axial Plastic Rectifiers
High Current Soft Recovery Fast Switching Plastic Rectifier
High Voltage Rectifier
Medium-Current Silicon Rectifier
NV, G-Low Current High Voltage Rectifiers
Power Schottky Rectifier
Single-Phase Full Wave Bridge 3.0 Amperes Heat Sink Mounting 2.0 Amperes for P.C. Board Mounting
Single-Phase Full Wave Bridge 4 Amperes For P.C. Board and Head Sink Mounting
Single-Phase Full Wave Bridge 6.0 Amperes Heat Sink Mounting 3.0 Amperes for P.C. Board Mounting
Single-Phase Full Wave Bridges 1.5 Amperes Through 5.0 Amperes For P.C. Board and Power Terminal Mounting
Standard Recovery Rectifier
Ultrafast Recitifer Designed for use in switching power supplies, inverters and as free wheeling diodes.

<< Prev