KBPC810 -- GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
Elite Semiconductor Products, Inc.
Glass Passivated Single-Phase Bridge Rectifier
KBPC810
Description
Features:
Surge overload rating: 125 amperes peak
Low forward voltage drop
Mounting position: Any
Mounting: Hole thru for #6 screw
-
Elite Semiconductor Products, Inc.
Description
Features:
Surge overload rating: 125 amperes peak
Low forward voltage drop
Mounting position: Any
Mounting: Hole thru for #6 screw
Suppliers
Glass Passivated Single-Phase Bridge Rectifier
KBPC810
Features:
Surge overload rating: 125 amperes peak
Low forward voltage drop
Mounting position: Any
Mounting: Hole thru for #6 screw
Features:
- Surge overload rating: 125 amperes peak
- Low forward voltage drop
- Mounting position: Any
- Mounting: Hole thru for #6 screw
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
KBPC810 |
|
Product Name
|
Glass Passivated Single-Phase Bridge Rectifier |
|
Rectifier Configuration / Technology
|
Bridge
|
|
Package
|
Molded Plastic Body
|
|
IO
|
6 to 8 amps
|
|
VRRM
|
1000 volts
|
|
IFSM
|
125 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Package
Do-214ac (sma)
RoHS Compliant
RoHS
trr
75 ns
View Details
Diode Applications
Switching; High Voltage
RoHS Compliant
RoHS
VF
1 to 1.00E-3 volts
View Details
4 suppliers
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details