ROHM Semiconductor GmbH Low-leakage, 20V, 100mA, Series Connection, Switching Diode DA204K

Description
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
Request a Quote Datasheet
Description
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-leakage, 20V, 100mA, Series Connection, Switching Diode - DA204K - ROHM Semiconductor GmbH
Willich, Germany
Low-leakage, 20V, 100mA, Series Connection, Switching Diode
DA204K
Low-leakage, 20V, 100mA, Series Connection, Switching Diode DA204K
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.

ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.

Supplier's Site Datasheet
Switching Diode - DA204K - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Switching Diode
DA204K
Switching Diode DA204K
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.

ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.

Supplier's Site Datasheet
Diode and Rectifier - 286-DA204K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-DA204K
Diode and Rectifier 286-DA204K
Switching diode Silicon epitaxial planar Product overview: DA204K from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA204K can be used for catalog matching and distributor lookup.

Switching diode Silicon epitaxial planar Product overview: DA204K from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA204K can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - DA204K - 1166306-DA204K - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DA204K
1166306-DA204K
Diodes, Rectifiers - Arrays - DA204K 1166306-DA204K
Manufacturer: Rohm Semiconductor Win Source Part Number: 1166306-DA204K Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): SBAV199LT1G; DA204K-T147; DA204KT146; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1166306-DA204K
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): SBAV199LT1G; DA204K-T147; DA204KT146;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category General Purpose Diodes Diodes Rectifiers Diode Arrays
Product Number DA204K DA204K 286-DA204K 1166306-DA204K
Product Name Low-leakage, 20V, 100mA, Series Connection, Switching Diode Switching Diode Diode and Rectifier Diodes, Rectifiers - Arrays - DA204K
Package SMD3
RoHS Compliant RoHS RoHS
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221211 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS40-05,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details