The 1SS355VM is a epitaxial planar diode designed for high speed switching applications, in a small molded SOD-323FL surface mount package.
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1122739-1SS355VM
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | General Purpose Diodes | Diodes | Diodes |
| Product Number | 1SS355VM | 1SS355VM | 1122739-1SS355VM |
| Product Name | High-speed switching, 80V, 100mA, Switching Diode | Switching Diode | Hard To Find - 1SS355VM |
| Package | UMD2M | ||
| RoHS Compliant | RoHS | RoHS | |
| VF | 1.2 volts | 1.2 volts |