The EMN11 is a high-speed switching diode from ROHM Semiconductor GmbH, designed for applications requiring reliable performance in compact packages. It has a maximum reverse voltage of 80V and can handle an average rectified forward current of 100mA, with a peak forward surge current capability of 4000mA for short durations. The diode features a low forward voltage drop of 1.2V at 100mA and a minimal reverse recovery time of 4.0ns, making it suitable for fast switching applications. The device is packaged in an embossed tape format, with a reel size of 180mm and a taping width of 8mm, facilitating automated assembly processes. Its operational temperature range extends from -55°C to 150°C, ensuring versatility in various environmental conditions. The EMN11 is particularly well-suited for high-speed switching applications, providing engineers with a reliable component for their designs.
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1171953-EMN11
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | General Purpose Diodes | Diodes | Diodes |
| Product Number | EMN11 | EMN11 | 1171953-EMN11 |
| Product Name | High-speed switching, 80V, 100mA, 2 Pair Cathode Common Switching Diode | Switching Diode | END - OF - LIFE - EMN11 |
| Package | EMD6 | ||
| RoHS Compliant | RoHS | RoHS | |
| VF | 1.2 volts | 1.2 volts |