ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1166310-DA228K
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | General Purpose Diodes | Diodes | Diodes |
| Product Number | DA228K | DA228K | 1166310-DA228K |
| Product Name | Low-leakage, 80V, 100mA, Series Connection, Switching Diode | Switching Diode | END - OF - LIFE - DA228K |
| Package | SMD3 | ||
| RoHS Compliant | RoHS | RoHS | |
| VF | 1.2 volts | 1.2 volts |