ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
Switching diode Silicon epitaxial planar / Diode Switching 20V 0.2A 3-Pin EMD Product overview: DA221 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA221 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 250626-DA221
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: DA221
Alternative Parts (Cross-Reference): DA221-TA; DA221-TB; DA221TL; DA221FHTL;
Introduction Date: November 30, 1999
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Rectifier Diode, 2 Element, 0.1A, 20V V(RRM), Silicon, ULTRA SMALL, EMD3, SC-75A, 3 PIN
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | General Purpose Diodes | Diodes | Rectifiers | Diode Arrays | Diodes |
| Product Number | DA221 | DA221 | 286-DA221 | 250626-DA221 | 17672-DA221 |
| Product Name | Low-leakage, 20V, 100mA, Series Connection, Switching Diode | Switching Diode | 20V 0.2A Diode and Rectifier | Discrete Semiconductor Products | Rectifier Diode, 2 Element, 0.1A, 20V V(RRM), Silicon, ULTRA SMALL, EMD3, SC-75A, 3 PIN |
| Package | EMD3 | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 1 volts | 1 volts | |||
| IF | 10000 mA | 10000 mA |