ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1185581-IMN10
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MMBD4448HTM-7-F; IMN10FHT108; IMN10T108;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | General Purpose Diodes | Diodes | Diodes |
| Product Number | IMN10 | IMN10 | 1185581-IMN10 |
| Product Name | High-speed switching, 80V, 100mA, Triple Switching Diode | Switching Diode | Electronic Surplus - IMN10 |
| Package | SMD6_T108 | ||
| RoHS Compliant | RoHS | RoHS | |
| VF | 1.2 volts | 1.2 volts |