Spirax-Sarco Bimetallic Steam Trap HP45

Description
The Spirax Sarco HP45 bimetallic steam trap is made of forged steel, and designed for draining high pressure, high temperature steam lines and processes. This steam trap is specially designed for HP steam and has a reinforced stainless steel insert within the body and can be repaired inline. It operates with no loss of steam, and quickly drains air, non-condensable gases and large quantities of cold water on start-up. Normally open in the event of failure, it has a built-in strainer screen and an external device for adjusting the discharge temperature of the condensate
Description
The Spirax Sarco HP45 bimetallic steam trap is made of forged steel, and designed for draining high pressure, high temperature steam lines and processes. This steam trap is specially designed for HP steam and has a reinforced stainless steel insert within the body and can be repaired inline. It operates with no loss of steam, and quickly drains air, non-condensable gases and large quantities of cold water on start-up. Normally open in the event of failure, it has a built-in strainer screen and an external device for adjusting the discharge temperature of the condensate

Suppliers

Company
Product
Description
Supplier Links
Bimetallic Steam Trap - HP45 - Spirax-Sarco
Cheltenham, United Kingdom
Bimetallic Steam Trap
HP45
Bimetallic Steam Trap HP45
The Spirax Sarco HP45 bimetallic steam trap is made of forged steel, and designed for draining high pressure, high temperature steam lines and processes. This steam trap is specially designed for HP steam and has a reinforced stainless steel insert within the body and can be repaired inline. It operates with no loss of steam, and quickly drains air, non-condensable gases and large quantities of cold water on start-up. Normally open in the event of failure, it has a built-in strainer screen and an external device for adjusting the discharge temperature of the condensate

The Spirax Sarco HP45 bimetallic steam trap is made of forged steel, and designed for draining high pressure, high temperature steam lines and processes.

This steam trap is specially designed for HP steam and has a reinforced stainless steel insert within the body and can be repaired inline. It operates with no loss of steam, and quickly drains air, non-condensable gases and large quantities of cold water on start-up. Normally open in the event of failure, it has a built-in strainer screen and an external device for adjusting the discharge temperature of the condensate

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number HP45
Product Name Bimetallic Steam Trap
Steam Trap Type Bimetallic
Material SteelForged
Operating Pressure 2219 psi (1562 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Disc
Operating Pressure 580 psi (408 m H2O)
View Details
Inverted Bucket Steam Traps - 0039523 - Watts
Specs
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details
Float Bimetallic Steam Trap - Type MFTS - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 300 psi (211 m H2O)
View Details
30-DC Series Automatic  Differential Condensate Controllers - Model 35-DC - Armstrong International
Specs
Steam Trap Type Bucket
Material SteelForged
Operating Pressure 650 psi (457 m H2O)
View Details