Spirax-Sarco Fixed Temperature Liquid Expansion Steam Trap No.8

Description
The No.8 fixed temperature liquid expansion thermostatic steam trap has an oil filled element set to operate at a fixed temperature. It is easily adjusted to discharge at any temperature between 60°C and 100°C.
Description
The No.8 fixed temperature liquid expansion thermostatic steam trap has an oil filled element set to operate at a fixed temperature. It is easily adjusted to discharge at any temperature between 60°C and 100°C.

Suppliers

Company
Product
Description
Supplier Links
Cheltenham, United Kingdom
Fixed Temperature Liquid Expansion Steam Trap
No.8
Fixed Temperature Liquid Expansion Steam Trap No.8
The No.8 fixed temperature liquid expansion thermostatic steam trap has an oil filled element set to operate at a fixed temperature. It is easily adjusted to discharge at any temperature between 60°C and 100°C.

The No.8 fixed temperature liquid expansion thermostatic steam trap has an oil filled element set to operate at a fixed temperature. It is easily adjusted to discharge at any temperature between 60°C and 100°C.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number No.8
Product Name Fixed Temperature Liquid Expansion Steam Trap
Steam Trap Type Liquid Expansion Trap
Material Gunmetal
Operating Pressure 363 psi (255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Bucket
Material SG Iron
Operating Pressure 116 psi (81.66 m H2O)
View Details
Thermodynamic Steam Trap - TD10 - Spirax-Sarco
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 232 psi (163 m H2O)
View Details
Thermostatic Radiator Steam Traps - 0036040 - Watts
Specs
Steam Trap Type Radiator
Material Brass
Operating Pressure 65 psi (45.75 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 175 psi (123 m H2O)
View Details