Spirax-Sarco Thermodynamic Steam Trap for Low Ambient Temperature Service TD42S3

Description
The TD42S3 is a thermodynamic steam trap with forged steel body and socket weld ends, specifically designed for use in low ambient temperatures down to -48°C. A full range of lower capacity traps (½" - 1") designated TD42S2LC are available for applications such as mains drainage or tracing.
Description
The TD42S3 is a thermodynamic steam trap with forged steel body and socket weld ends, specifically designed for use in low ambient temperatures down to -48°C. A full range of lower capacity traps (½" - 1") designated TD42S2LC are available for applications such as mains drainage or tracing.

Suppliers

Company
Product
Description
Supplier Links
Thermodynamic Steam Trap for Low Ambient Temperature Service - TD42S3 - Spirax-Sarco
Cheltenham, United Kingdom
Thermodynamic Steam Trap for Low Ambient Temperature Service
TD42S3
Thermodynamic Steam Trap for Low Ambient Temperature Service TD42S3
The TD42S3 is a thermodynamic steam trap with forged steel body and socket weld ends, specifically designed for use in low ambient temperatures down to -48°C. A full range of lower capacity traps (½" - 1") designated TD42S2LC are available for applications such as mains drainage or tracing.

The TD42S3 is a thermodynamic steam trap with forged steel body and socket weld ends, specifically designed for use in low ambient temperatures down to -48°C. A full range of lower capacity traps (½" - 1") designated TD42S2LC are available for applications such as mains drainage or tracing.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number TD42S3
Product Name Thermodynamic Steam Trap for Low Ambient Temperature Service
Steam Trap Type Disc
Material SteelForged
Operating Pressure 740 psi (521 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Bucket
Material Iron
Operating Pressure 174 psi (122 m H2O)
View Details
Sealed Inverted Bucket Steam Traps (for use with Pipeline Connectors) - UIB30H - Spirax-Sarco
Specs
Steam Trap Type Bucket
Material Steel - Stainless
Operating Pressure 719 psi (506 m H2O)
View Details
Inverted Bucket Steam Traps - 0039522 - Watts
Specs
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 75 psi (52.78 m H2O)
View Details