Spirax-Sarco Cast Iron Inverted Bucket Steam Trap 200 Series

Description
The Spirax Sarco 200 Series of inverted bucket steam traps are designed for installation in vertical pipework. With cast iron bodies and bolted cover they are maintainable and offer a very wide range of capacities, in applications up to 17 bar g.
Description
The Spirax Sarco 200 Series of inverted bucket steam traps are designed for installation in vertical pipework. With cast iron bodies and bolted cover they are maintainable and offer a very wide range of capacities, in applications up to 17 bar g.

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Inverted Bucket Steam Trap - 200 Series - Spirax-Sarco
Cheltenham, United Kingdom
Cast Iron Inverted Bucket Steam Trap
200 Series
Cast Iron Inverted Bucket Steam Trap 200 Series
The Spirax Sarco 200 Series of inverted bucket steam traps are designed for installation in vertical pipework. With cast iron bodies and bolted cover they are maintainable and offer a very wide range of capacities, in applications up to 17 bar g.

The Spirax Sarco 200 Series of inverted bucket steam traps are designed for installation in vertical pipework. With cast iron bodies and bolted cover they are maintainable and offer a very wide range of capacities, in applications up to 17 bar g.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number 200 Series
Product Name Cast Iron Inverted Bucket Steam Trap
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 319 psi (225 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Forged Steam Trap - Type TS - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 20 psi (14.08 m H2O)
View Details
Inverted Bucket Steam Traps - 0039510 - Watts
Specs
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details