Spirax-Sarco Bimetallic Steam Trap HP150

Description
The Spirax Sarco HP80, HP100, HP150 and HP210 bimetallic steam traps are made of forged alloy steel, and designed for draining high pressure, high temperature steam lines and processes. These steam traps, which are specially designed for HP steam, have a reinforced stainless steel insert within the body and can be repaired inline. They operate with no loss of steam, and quickly drain air, non-condensable gases and large quantities of cold water on start-up. Normally open in the event of failure, they have a check valve, a built-in strainer screen and an external device for adjusting the discharge temperature of the condensate
Description
The Spirax Sarco HP80, HP100, HP150 and HP210 bimetallic steam traps are made of forged alloy steel, and designed for draining high pressure, high temperature steam lines and processes. These steam traps, which are specially designed for HP steam, have a reinforced stainless steel insert within the body and can be repaired inline. They operate with no loss of steam, and quickly drain air, non-condensable gases and large quantities of cold water on start-up. Normally open in the event of failure, they have a check valve, a built-in strainer screen and an external device for adjusting the discharge temperature of the condensate

Suppliers

Company
Product
Description
Supplier Links
Bimetallic Steam Trap - HP150 - Spirax-Sarco
Cheltenham, United Kingdom
Bimetallic Steam Trap
HP150
Bimetallic Steam Trap HP150
The Spirax Sarco HP80, HP100, HP150 and HP210 bimetallic steam traps are made of forged alloy steel, and designed for draining high pressure, high temperature steam lines and processes. These steam traps, which are specially designed for HP steam, have a reinforced stainless steel insert within the body and can be repaired inline. They operate with no loss of steam, and quickly drain air, non-condensable gases and large quantities of cold water on start-up. Normally open in the event of failure, they have a check valve, a built-in strainer screen and an external device for adjusting the discharge temperature of the condensate

The Spirax Sarco HP80, HP100, HP150 and HP210 bimetallic steam traps are made of forged alloy steel, and designed for draining high pressure, high temperature steam lines and processes. These steam traps, which are specially designed for HP steam, have a reinforced stainless steel insert within the body and can be repaired inline. They operate with no loss of steam, and quickly drain air, non-condensable gases and large quantities of cold water on start-up.

Normally open in the event of failure, they have a check valve, a built-in strainer screen and an external device for adjusting the discharge temperature of the condensate

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number HP150
Product Name Bimetallic Steam Trap
Steam Trap Type Bimetallic
Material SteelForged
Operating Pressure 6251 psi (4399 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Bucket
Material Iron
Operating Pressure 116 psi (81.66 m H2O)
View Details
Float Bimetallic Steam Trap - Type MFTS - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 300 psi (211 m H2O)
View Details
Specs
Steam Trap Type Disc
Material Chrome-Moly Alloy Steel
Operating Pressure 600 psi (422 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037107 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details