Spirax-Sarco Bimetallic Steam Trap SP80

Description
The SP80 and SP100 are pilot operated bimetallic steam traps made of cast steel. They have a built-in strainer screen to protect the pilot valve and an external device for adjusting the discharge temperature of the condensate. They are specially designed for high capacity process applications. They are not sensitive to overheating and have a bimetallic pilot device which controls a main valve via a large diameter piston. These steam traps can be repaired inline and operate with no loss of steam. They quickly drain air, non-condensable gases and large quantities of cold water on start-up
Description
The SP80 and SP100 are pilot operated bimetallic steam traps made of cast steel. They have a built-in strainer screen to protect the pilot valve and an external device for adjusting the discharge temperature of the condensate. They are specially designed for high capacity process applications. They are not sensitive to overheating and have a bimetallic pilot device which controls a main valve via a large diameter piston. These steam traps can be repaired inline and operate with no loss of steam. They quickly drain air, non-condensable gases and large quantities of cold water on start-up

Suppliers

Company
Product
Description
Supplier Links
Bimetallic Steam Trap - SP80 - Spirax-Sarco
Cheltenham, United Kingdom
Bimetallic Steam Trap
SP80
Bimetallic Steam Trap SP80
The SP80 and SP100 are pilot operated bimetallic steam traps made of cast steel. They have a built-in strainer screen to protect the pilot valve and an external device for adjusting the discharge temperature of the condensate. They are specially designed for high capacity process applications. They are not sensitive to overheating and have a bimetallic pilot device which controls a main valve via a large diameter piston. These steam traps can be repaired inline and operate with no loss of steam. They quickly drain air, non-condensable gases and large quantities of cold water on start-up

The SP80 and SP100 are pilot operated bimetallic steam traps made of cast steel. They have a built-in strainer screen to protect the pilot valve and an external device for adjusting the discharge temperature of the condensate. They are specially designed for high capacity process applications.

They are not sensitive to overheating and have a bimetallic pilot device which controls a main valve via a large diameter piston. These steam traps can be repaired inline and operate with no loss of steam. They quickly drain air, non-condensable gases and large quantities of cold water on start-up

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number SP80
Product Name Bimetallic Steam Trap
Steam Trap Type Bimetallic
Material Steel - High Carbon
Operating Pressure 43.51 psi (30.62 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Float Bimetallic Steam Trap - Type MFTS - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 300 psi (211 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 125 psi (87.97 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037120 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details