Spirax-Sarco High Pressure Thermodynamic Steam Trap with Replaceable Seat TD120M

Description
The TD120M is a maintainable high pressure thermodynamic steam trap with integral strainer and a replaceable seat to ease maintenance, which can be supplied in ½ ", ¾ " and 1" sizes with socket weld, butt weld or flanged connections. It has low capacity specifically designed for superheated mains drainage applications up to 250 bar g.
Description
The TD120M is a maintainable high pressure thermodynamic steam trap with integral strainer and a replaceable seat to ease maintenance, which can be supplied in ½ ", ¾ " and 1" sizes with socket weld, butt weld or flanged connections. It has low capacity specifically designed for superheated mains drainage applications up to 250 bar g.

Suppliers

Company
Product
Description
Supplier Links
High Pressure Thermodynamic Steam Trap with Replaceable Seat - TD120M - Spirax-Sarco
Cheltenham, United Kingdom
High Pressure Thermodynamic Steam Trap with Replaceable Seat
TD120M
High Pressure Thermodynamic Steam Trap with Replaceable Seat TD120M
The TD120M is a maintainable high pressure thermodynamic steam trap with integral strainer and a replaceable seat to ease maintenance, which can be supplied in ½ ", ¾ " and 1" sizes with socket weld, butt weld or flanged connections. It has low capacity specifically designed for superheated mains drainage applications up to 250 bar g.

The TD120M is a maintainable high pressure thermodynamic steam trap with integral strainer and a replaceable seat to ease maintenance, which can be supplied in ½ ", ¾ " and 1" sizes with socket weld, butt weld or flanged connections. It has low capacity specifically designed for superheated mains drainage applications up to 250 bar g.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number TD120M
Product Name High Pressure Thermodynamic Steam Trap with Replaceable Seat
Steam Trap Type Disc
Material SteelForged
Operating Pressure 3626 psi (2552 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 609 psi (429 m H2O)
View Details
High Capacity Piston-operated Steam Trap - Type SPF - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Operating Pressure 1500 psi (1056 m H2O)
Type Socketweld; Flanged; Threaded; Butt weld
View Details
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 15 psi (10.56 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037111 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details