The HM34 is an inverted bucket steam trap manufactured in carbon steel with an internal strainer fitted as standard. It is designed for use on horizontal installations and will operate on steam pressures up to 32 bar g.
| Spirax-Sarco | |
|---|---|
| Product Category | Steam Traps |
| Product Number | HM34 Series |
| Product Name | Carbon Steel Inverted Bucket Steam Trap |
| Steam Trap Type | Bucket |
| Material | SteelForged |
| Operating Pressure | 580 psi (408 m H2O) |