Spirax-Sarco Bimetallic Steam Trap SP100

Description
The SP80 and SP100 are pilot operated bimetallic steam traps made of cast steel. They have a built-in strainer screen to protect the pilot valve and an external device for adjusting the discharge temperature of the condensate. They are specially designed for high capacity process applications. They are not sensitive to overheating and have a bimetallic pilot device which controls a main valve via a large diameter piston. These steam traps can be repaired inline and operate with no loss of steam. They quickly drain air, non-condensable gases and large quantities of cold water on start-up.
Description
The SP80 and SP100 are pilot operated bimetallic steam traps made of cast steel. They have a built-in strainer screen to protect the pilot valve and an external device for adjusting the discharge temperature of the condensate. They are specially designed for high capacity process applications. They are not sensitive to overheating and have a bimetallic pilot device which controls a main valve via a large diameter piston. These steam traps can be repaired inline and operate with no loss of steam. They quickly drain air, non-condensable gases and large quantities of cold water on start-up.

Suppliers

Company
Product
Description
Supplier Links
Bimetallic Steam Trap - SP100 - Spirax-Sarco
Cheltenham, United Kingdom
Bimetallic Steam Trap
SP100
Bimetallic Steam Trap SP100
The SP80 and SP100 are pilot operated bimetallic steam traps made of cast steel. They have a built-in strainer screen to protect the pilot valve and an external device for adjusting the discharge temperature of the condensate. They are specially designed for high capacity process applications. They are not sensitive to overheating and have a bimetallic pilot device which controls a main valve via a large diameter piston. These steam traps can be repaired inline and operate with no loss of steam. They quickly drain air, non-condensable gases and large quantities of cold water on start-up.

The SP80 and SP100 are pilot operated bimetallic steam traps made of cast steel. They have a built-in strainer screen to protect the pilot valve and an external device for adjusting the discharge temperature of the condensate. They are specially designed for high capacity process applications.

They are not sensitive to overheating and have a bimetallic pilot device which controls a main valve via a large diameter piston. These steam traps can be repaired inline and operate with no loss of steam. They quickly drain air, non-condensable gases and large quantities of cold water on start-up.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number SP100
Product Name Bimetallic Steam Trap
Steam Trap Type Bimetallic
Material Steel - High Carbon
Operating Pressure 43.51 psi (30.62 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7998897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
High Capacity Piston-operated Steam Trap - Type SPF - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Operating Pressure 1500 psi (1056 m H2O)
Type Socketweld; Flanged; Threaded; Butt weld
View Details
Specs
Steam Trap Type BalancedPressure
Material Steel - Stainless
Operating Pressure 650 psi (457 m H2O)
View Details
Float and Thermostatic Steam Traps - G, MG - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 50 psi (35.19 m H2O)
View Details