Spirax-Sarco Sealed Inverted Bucket Steam Traps (for use with Pipeline Connectors) UIB30H

Description
The UIB30 and UIB30H are sealed inverted bucket steam traps for either horizontal or vertical installation (with the cover hanging downwards). The UIB30H is designed for higher capacities. When installed with a suitable pipeline connector (available separately from Spirax Sarco) the UIB can easily and simply be removed without breaking into the pipeline, thus speeding up trap replacement with minimal system downtime. Pipeline connectors are available with screwed, socket weld and flanged end connections. The cover is also available with the option of a threaded base port to allow drainage.
Description
The UIB30 and UIB30H are sealed inverted bucket steam traps for either horizontal or vertical installation (with the cover hanging downwards). The UIB30H is designed for higher capacities. When installed with a suitable pipeline connector (available separately from Spirax Sarco) the UIB can easily and simply be removed without breaking into the pipeline, thus speeding up trap replacement with minimal system downtime. Pipeline connectors are available with screwed, socket weld and flanged end connections. The cover is also available with the option of a threaded base port to allow drainage.

Suppliers

Company
Product
Description
Supplier Links
Sealed Inverted Bucket Steam Traps (for use with Pipeline Connectors) - UIB30H - Spirax-Sarco
Cheltenham, United Kingdom
Sealed Inverted Bucket Steam Traps (for use with Pipeline Connectors)
UIB30H
Sealed Inverted Bucket Steam Traps (for use with Pipeline Connectors) UIB30H
The UIB30 and UIB30H are sealed inverted bucket steam traps for either horizontal or vertical installation (with the cover hanging downwards). The UIB30H is designed for higher capacities. When installed with a suitable pipeline connector (available separately from Spirax Sarco) the UIB can easily and simply be removed without breaking into the pipeline, thus speeding up trap replacement with minimal system downtime. Pipeline connectors are available with screwed, socket weld and flanged end connections. The cover is also available with the option of a threaded base port to allow drainage.

The UIB30 and UIB30H are sealed inverted bucket steam traps for either horizontal or vertical installation (with the cover hanging downwards). The UIB30H is designed for higher capacities. When installed with a suitable pipeline connector (available separately from Spirax Sarco) the UIB can easily and simply be removed without breaking into the pipeline, thus speeding up trap replacement with minimal system downtime. Pipeline connectors are available with screwed, socket weld and flanged end connections. The cover is also available with the option of a threaded base port to allow drainage.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number UIB30H
Product Name Sealed Inverted Bucket Steam Traps (for use with Pipeline Connectors)
Steam Trap Type Bucket
Material Steel - Stainless
Operating Pressure 719 psi (506 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7998881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
View Details
High Capacity Piston-operated Steam Trap - Type SPF - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Operating Pressure 1500 psi (1056 m H2O)
Type Socketweld; Flanged; Threaded; Butt weld
View Details
400 Series Inverted Bucket Steam Trap - Model 416 - Armstrong International
Specs
Steam Trap Type Bucket
Material SteelForged
Operating Pressure 1000 psi (704 m H2O)
View Details