Spirax-Sarco Bimetallic Steam Trap HP80

Description
The Spirax Sarco HP80, HP100, HP150 and HP210 bimetallic steam traps are made of forged alloy steel, and designed for draining high pressure, high temperature steam lines and processes. These steam traps, which are specially designed for HP steam, have a reinforced stainless steel insert within the body and can be repaired inline. They operate with no loss of steam, and quickly drain air, non-condensable gases and large quantities of cold water on start-up. Normally open in the event of failure, they have a check valve, a built-in strainer screen and an external device for adjusting the discharge temperature of the condensate.
Description
The Spirax Sarco HP80, HP100, HP150 and HP210 bimetallic steam traps are made of forged alloy steel, and designed for draining high pressure, high temperature steam lines and processes. These steam traps, which are specially designed for HP steam, have a reinforced stainless steel insert within the body and can be repaired inline. They operate with no loss of steam, and quickly drain air, non-condensable gases and large quantities of cold water on start-up. Normally open in the event of failure, they have a check valve, a built-in strainer screen and an external device for adjusting the discharge temperature of the condensate.

Suppliers

Company
Product
Description
Supplier Links
Bimetallic Steam Trap - HP80 - Spirax-Sarco
Cheltenham, United Kingdom
Bimetallic Steam Trap
HP80
Bimetallic Steam Trap HP80
The Spirax Sarco HP80, HP100, HP150 and HP210 bimetallic steam traps are made of forged alloy steel, and designed for draining high pressure, high temperature steam lines and processes. These steam traps, which are specially designed for HP steam, have a reinforced stainless steel insert within the body and can be repaired inline. They operate with no loss of steam, and quickly drain air, non-condensable gases and large quantities of cold water on start-up. Normally open in the event of failure, they have a check valve, a built-in strainer screen and an external device for adjusting the discharge temperature of the condensate.

The Spirax Sarco HP80, HP100, HP150 and HP210 bimetallic steam traps are made of forged alloy steel, and designed for draining high pressure, high temperature steam lines and processes. These steam traps, which are specially designed for HP steam, have a reinforced stainless steel insert within the body and can be repaired inline. They operate with no loss of steam, and quickly drain air, non-condensable gases and large quantities of cold water on start-up.

Normally open in the event of failure, they have a check valve, a built-in strainer screen and an external device for adjusting the discharge temperature of the condensate.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number HP80
Product Name Bimetallic Steam Trap
Steam Trap Type Bimetallic
Material SteelForged
Operating Pressure 3742 psi (2634 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Iron
Operating Pressure 203 psi (143 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037107 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details
A Series Float & Thermostatic Steam Traps - Model A6 - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 175 psi (123 m H2O)
View Details
Stainless Steel Sealed Inverted Bucket Steam Trap - SIB30 - Spirax-Sarco
Specs
Steam Trap Type Bucket
Material Steel - Stainless
Operating Pressure 711 psi (500 m H2O)
View Details