The FTGS14 ball float steam trap has an austenitic stainless steel body, stainless steel working internals and integral automatic air venting facility. The SG iron cover is electroless nickel-plated offering increased resistance to erosion. This trap is supplied with horizontal flanged connections and can be maintained without disturbing the pipework.
The FTGS14 ball float steam trap has an austenitic stainless steel body, stainless steel working internals and integral automatic air venting facility. The SG iron cover is electroless nickel-plated offering increased resistance to erosion. This trap is supplied with horizontal flanged connections and can be maintained without disturbing the pipework.
| Spirax-Sarco | Spirax-Sarco | |
|---|---|---|
| Product Category | Steam Traps | Steam Traps |
| Product Number | FTGS14 | FTGS14 |
| Product Name | Ball Float Steam Trap (Flanged) | Ball Float Steam Trap (Screwed) |
| Steam Trap Type | FloatThermostatic | FloatThermostatic |
| Material | Steel - Stainless | Steel - Stainless |
| Operating Pressure | 232 psi (163 m H2O) | 232 psi (163 m H2O) |