Spirax-Sarco SG Iron Ball Float Steam Trap DN15 to DN50 FT47

Description
The FT47 is an SG iron ball float steam trap with integral automatic air venting facility. It is available with horizontal flanged connections as well as vertical flanged connections, designated FT47V. As an option in the horizontal version up to 21 bar g, a manually adjustable needle valve can be added for use as a steam lock release designated FT47-C. If required, the cover can be drilled and tapped 3/8" BSP or NPT for the purpose of fi tting a drain cock. Body and cover castings are produced by a TüV approved foundry
Description
The FT47 is an SG iron ball float steam trap with integral automatic air venting facility. It is available with horizontal flanged connections as well as vertical flanged connections, designated FT47V. As an option in the horizontal version up to 21 bar g, a manually adjustable needle valve can be added for use as a steam lock release designated FT47-C. If required, the cover can be drilled and tapped 3/8" BSP or NPT for the purpose of fi tting a drain cock. Body and cover castings are produced by a TüV approved foundry

Suppliers

Company
Product
Description
Supplier Links
SG Iron Ball Float Steam Trap DN15 to DN50 - FT47 - Spirax-Sarco
Cheltenham, United Kingdom
SG Iron Ball Float Steam Trap DN15 to DN50
FT47
SG Iron Ball Float Steam Trap DN15 to DN50 FT47
The FT47 is an SG iron ball float steam trap with integral automatic air venting facility. It is available with horizontal flanged connections as well as vertical flanged connections, designated FT47V. As an option in the horizontal version up to 21 bar g, a manually adjustable needle valve can be added for use as a steam lock release designated FT47-C. If required, the cover can be drilled and tapped 3/8" BSP or NPT for the purpose of fi tting a drain cock. Body and cover castings are produced by a TüV approved foundry

The FT47 is an SG iron ball float steam trap with integral automatic air venting facility. It is available with horizontal flanged connections as well as vertical flanged connections, designated FT47V. As an option in the horizontal version up to 21 bar g, a manually adjustable needle valve can be added for use as a steam lock release designated FT47-C. If required, the cover can be drilled and tapped 3/8" BSP or NPT for the purpose of fi tting a drain cock. Body and cover castings are produced by a TÜV approved foundry

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number FT47
Product Name SG Iron Ball Float Steam Trap DN15 to DN50
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 580 psi (408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Bucket
Material SG Iron
Operating Pressure 116 psi (81.66 m H2O)
View Details
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 300 psi (211 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 250 psi (176 m H2O)
View Details
Balanced Pressure Wafer Steam Trap - BPW32 - Spirax-Sarco
Specs
Steam Trap Type BalancedPressure
Material Steel - Stainless
Operating Pressure 725 psi (510 m H2O)
View Details