Spirax-Sarco Cast Iron Inverted Bucket Steam Trap SF Series

Description
The S and SF series are a range of inverted bucket steam traps. The body and cover are constructed from cast iron and the complete unit is readily maintainable.
Description
The S and SF series are a range of inverted bucket steam traps. The body and cover are constructed from cast iron and the complete unit is readily maintainable.

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Inverted Bucket Steam Trap - SF Series - Spirax-Sarco
Cheltenham, United Kingdom
Cast Iron Inverted Bucket Steam Trap
SF Series
Cast Iron Inverted Bucket Steam Trap SF Series
The S and SF series are a range of inverted bucket steam traps. The body and cover are constructed from cast iron and the complete unit is readily maintainable.

The S and SF series are a range of inverted bucket steam traps. The body and cover are constructed from cast iron and the complete unit is readily maintainable.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number SF Series
Product Name Cast Iron Inverted Bucket Steam Trap
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 232 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
High Capacity Piston-operated Steam Trap - Type SPF - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Operating Pressure 1500 psi (1056 m H2O)
Type Socketweld; Flanged; Threaded; Butt weld
View Details
Specs
Steam Trap Type BalancedPressure
Material Steel - Stainless
Operating Pressure 650 psi (457 m H2O)
View Details
Specs
Steam Trap Type Disc
Material SteelForged
Operating Pressure 600 psi (422 m H2O)
View Details