Spirax-Sarco Flanged Thermodynamic Steam Trap TD32F

Description
The TD32F is a maintainable medium pressure flanged thermodynamic steam trap which has an integral strainer screen fitted to protect the internals from dirt. The TD32FLC is designed specifically for low load applications such as steam mains drainage applications. The TD32FA and TD32FALC are fitted with an anti-air-binding disc to ensure prompt removal of air on start-up.
Description
The TD32F is a maintainable medium pressure flanged thermodynamic steam trap which has an integral strainer screen fitted to protect the internals from dirt. The TD32FLC is designed specifically for low load applications such as steam mains drainage applications. The TD32FA and TD32FALC are fitted with an anti-air-binding disc to ensure prompt removal of air on start-up.

Suppliers

Company
Product
Description
Supplier Links
Flanged Thermodynamic Steam Trap - TD32F - Spirax-Sarco
Cheltenham, United Kingdom
Flanged Thermodynamic Steam Trap
TD32F
Flanged Thermodynamic Steam Trap TD32F
The TD32F is a maintainable medium pressure flanged thermodynamic steam trap which has an integral strainer screen fitted to protect the internals from dirt. The TD32FLC is designed specifically for low load applications such as steam mains drainage applications. The TD32FA and TD32FALC are fitted with an anti-air-binding disc to ensure prompt removal of air on start-up.

The TD32F is a maintainable medium pressure flanged thermodynamic steam trap which has an integral strainer screen fitted to protect the internals from dirt. The TD32FLC is designed specifically for low load applications such as steam mains drainage applications. The TD32FA and TD32FALC are fitted with an anti-air-binding disc to ensure prompt removal of air on start-up.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number TD32F
Product Name Flanged Thermodynamic Steam Trap
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 580 psi (408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 145 psi (102 m H2O)
View Details
Bimetallic Steam Trap - Piping King - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - High Carbon
Operating Pressure 2500 psi (1759 m H2O)
View Details
Specs
Steam Trap Type BalancedPressure
Material Iron - Cast
Operating Pressure 250 psi (176 m H2O)
View Details
Thermostatic Radiator Steam Traps - 0036052 - Watts
Specs
Steam Trap Type Radiator
Material Brass
Operating Pressure 65 psi (45.75 m H2O)
View Details