KOBOLD Instruments, Inc. DSD - Digital Pressure Gauge

Description
Offering the latest solid-state design, the KOBOLD DSD Series digital pressure gauge is an economical, battery-powered digital replacement for mechanical pressure gauges. Its ceramic pressure-sensing element provides superior stability and exceptionally long cycle life. In addition, the DSD digital pressure gauge includes a rotatable, 4-digit LCD display with zero (tare) reset. Optional peak hold and relay features are controlled by push-button access to the programming menu, which can be password protected. To suit the needs of many common applications, the DSD digital pressure gauge features a polyester housing with 316 Stainless Steel connection and NBR O-ring.
Description
Offering the latest solid-state design, the KOBOLD DSD Series digital pressure gauge is an economical, battery-powered digital replacement for mechanical pressure gauges. Its ceramic pressure-sensing element provides superior stability and exceptionally long cycle life. In addition, the DSD digital pressure gauge includes a rotatable, 4-digit LCD display with zero (tare) reset. Optional peak hold and relay features are controlled by push-button access to the programming menu, which can be password protected. To suit the needs of many common applications, the DSD digital pressure gauge features a polyester housing with 316 Stainless Steel connection and NBR O-ring.

Suppliers

Company
Product
Description
Supplier Links
DSD - Digital Pressure Gauge -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
DSD - Digital Pressure Gauge
DSD - Digital Pressure Gauge
Offering the latest solid-state design, the KOBOLD DSD Series digital pressure gauge is an economical, battery-powered digital replacement for mechanical pressure gauges. Its ceramic pressure-sensing element provides superior stability and exceptionally long cycle life. In addition, the DSD digital pressure gauge includes a rotatable, 4-digit LCD display with zero (tare) reset. Optional peak hold and relay features are controlled by push-button access to the programming menu, which can be password protected. To suit the needs of many common applications, the DSD digital pressure gauge features a polyester housing with 316 Stainless Steel connection and NBR O-ring.

Offering the latest solid-state design, the KOBOLD DSD Series digital pressure gauge is an economical, battery-powered digital replacement for mechanical pressure gauges. Its ceramic pressure-sensing element provides superior stability and exceptionally long cycle life. In addition, the DSD digital pressure gauge includes a rotatable, 4-digit LCD display with zero (tare) reset. Optional peak hold and relay features are controlled by push-button access to the programming menu, which can be password protected. To suit the needs of many common applications, the DSD digital pressure gauge features a polyester housing with 316 Stainless Steel connection and NBR O-ring.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Digital Pressure Gauges
Product Name DSD - Digital Pressure Gauge
Pressure Measurement Gauge
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Operating Temperature -20 to 185 F (-29 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details
Digital Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 5800 psi (0.0 to 4082 m H2O)
Scale Units pounds per square inch; bar
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
Accuracy 2 ±% FS
View Details
Vacuum Pressure Transducer, MicroPirani, Display, NW25 ISO-KF, RS232, DB15 - 925-21024 - Newport MKS
Specs
Pressure Measurement Gauge
Sensor Technology MicroPirani (MEMS Thermal Conductivity)
View Details