KOBOLD Instruments, Inc. DRF34 - Brass Pressure Gauge w/ Switch

Description
Product Features Combination Pressure Gauge & Switch 1 or 2 SPST Switches Possible Bourdon Tube Design ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Paraffin Oil Filling Should pressure switching be required in addition to pressure indicating capability, the DRF34 pressure gauge series is there to fill the need. Copper alloy components make up the bourdon tube sensing element and the indicator movement. The housings with fittings oriented at the bottom are made of stainless steel. With fittings oriented rearward, the housings are uniformly aluminum and feature a panel mounting bezel. The DRF34 offers a choice of either one or two magnetically coupled or inductive switches. Paraffin oil filling is available to damp movement caused by pressure surges and pulsations.
Description
Product Features Combination Pressure Gauge & Switch 1 or 2 SPST Switches Possible Bourdon Tube Design ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Paraffin Oil Filling Should pressure switching be required in addition to pressure indicating capability, the DRF34 pressure gauge series is there to fill the need. Copper alloy components make up the bourdon tube sensing element and the indicator movement. The housings with fittings oriented at the bottom are made of stainless steel. With fittings oriented rearward, the housings are uniformly aluminum and feature a panel mounting bezel. The DRF34 offers a choice of either one or two magnetically coupled or inductive switches. Paraffin oil filling is available to damp movement caused by pressure surges and pulsations.

Suppliers

Company
Product
Description
Supplier Links
DRF34 - Brass Pressure Gauge w/ Switch -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
DRF34 - Brass Pressure Gauge w/ Switch
DRF34 - Brass Pressure Gauge w/ Switch
Product Features Combination Pressure Gauge & Switch 1 or 2 SPST Switches Possible Bourdon Tube Design ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Paraffin Oil Filling Should pressure switching be required in addition to pressure indicating capability, the DRF34 pressure gauge series is there to fill the need. Copper alloy components make up the bourdon tube sensing element and the indicator movement. The housings with fittings oriented at the bottom are made of stainless steel. With fittings oriented rearward, the housings are uniformly aluminum and feature a panel mounting bezel. The DRF34 offers a choice of either one or two magnetically coupled or inductive switches. Paraffin oil filling is available to damp movement caused by pressure surges and pulsations.

Product Features

  • Combination Pressure Gauge & Switch
  • 1 or 2 SPST Switches Possible
  • Bourdon Tube Design
  • ±1.0% Accuracy
  • Pulsation and Vibration Damping Through Optional Paraffin Oil Filling

Should pressure switching be required in addition to pressure indicating capability, the DRF34 pressure gauge series is there to fill the need. Copper alloy components make up the bourdon tube sensing element and the indicator movement. The housings with fittings oriented at the bottom are made of stainless steel. With fittings oriented rearward, the housings are uniformly aluminum and feature a panel mounting bezel. The DRF34 offers a choice of either one or two magnetically coupled or inductive switches. Paraffin oil filling is available to damp movement caused by pressure surges and pulsations.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Pressure Switches
Product Name DRF34 - Brass Pressure Gauge w/ Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Display Type Analog Meter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 54 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge; Vacuum (optional feature)
Material Gas
View Details
Thermoplastic Pressure Switch - SWT050T-16A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038922-ND - DigiKey
Specs
Pressure Measurement Compound
Working Pressure Range -14.5 to 131 psi (-10.2 to 91.86 m H2O)
Accuracy 1 ±% FS
View Details
160P NEMA 4 & 13 Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -40 to 250 F (-40 to 121 C)
View Details