The KOBOLD PDC digital pressure gauge is the ideal solution for a local digital pressure display. An integral battery allows pressure measurement independent of an external power supply. Accuracy, reliability and mechanical stability under stress make the PDC suitable for many pressure monitoring applications. The LCD bar graph display with drag function integrated into the display directly indicates the range of the current working pressure. All programmable parameters are set using the front keys. The extended version, model PDC-2, includes an additional 4⁄2-digit display for direct display of MIN/MAX memory, zero (tare) and other parameters independent of the main display. Background lighting offered with the extended version provides optimum illumination of the display even in poor lighting conditions.
| KOBOLD Instruments, Inc. | |
|---|---|
| Product Category | Digital Pressure Gauges |
| Product Name | PDC - Digital Pressure Guage |
| Pressure Measurement | Gauge |
| Working Pressure Range | 30 to 10000 psi (21.11 to 7038 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Operating Temperature | 14 to 140 F (-10 to 60 C) |