Piezo-Metrics Datasheets for Data Loggers and Data Recorders
Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms.
Data Loggers and Data Recorders: Learn more
| Product Name | Notes |
|---|---|
| Measurement Channels: Voltage 2ch Measurement Range Range: ±1,2,6,15V Auto Range / Fixed Range Accuracy: ±0.5%+5dgt. The VR-71 data logger measures and records voltage signals within a measurement range of DC... | |
| Temperature: -326 to 3,200 °F (-199 to 1,760 °C) Temperature Thermocouple Sensors ( K,J,T,E,S,R ) Not Included Automatic Data Upload via LAN Equipped with a wireless LAN (TR-7wf) and a... | |
| Temperature: 32 to 131 °F (0 to 55 °C) Humidity: 10 to 95 %RH Temperature/Humidity Sensor ( THA-3001 ) Included Automatic Data Upload via LAN Equipped with a wireless LAN... | |
| Measurement Range: Temperature: -13 to 158°F (-25 to 70°C) Measurement Range: Humidity: 0 to 99 %RH Attached Sensor: High Precision Temperature / Humidity Sensor (SHB-3101)Our flagship RTR-500 series has a... | |
| Measurement Range: Temperature: -22 to 176°F (-30 to 80°C) Measurement Range: Humidity: 0 to 99 %RH Attached Sensor: High Precision Temperature / Humidity Sensor (SHB-3101) Our flagship RTR-500 series has... | |
| Measurement Range: Temperature: 32 to 131°F (0 to 55°C) Measurement Range: Humidity: 10 to 95 %RH Attached Sensor: Temperature / Humidity Sensor (TR-3310) Our flagship RTR-500 series has a solution... | |
| Measurement Channels: Temperature 1ch (External) Measurement Range: -60 to 155 °C Accuracy: ±0.3 °C The TR4 series are data loggers equipped with Bluetooth low energy. With a smartphone/tablet and our... | |
| Measurement Channels: Temperature 1ch (Internal) Measurement Range: -40 to 80°C Accuracy: ± 0.5°C The TR4 series are data loggers equipped with Bluetooth low energy. With a smartphone/tablet and our dedicated... | |
| Measurement Channels: Temperature 1ch Measurement Units: °C, °F Measurement Range: -60 to 250 °C Measurement Accuracy: ±0.5 °C [ -10 to 150 °C ] ±1.0 °C [ -60 to -10°C... | |
| Measurement Channels: Temperature 1ch Thermocouple Type:K, J, T, S or Pt100/Pt1000 (sensor not provided) Measurement Range: TC: -199 to 1700 °C | Pt: -199 to 600 °C Accuracy TC... | |
| Measurement Channels: Temperature 4ch, Thermocouple Type K, J, T, S, R Measurement Range: -270 to 1760°C The MCR Series Multi-channel Recorders are 4-channel battery operated data loggers. Up to 4... | |
| Measurement Channels: Voltage 4ch Measurement Range: ±300mV to ±24V, AUTO The MCR Series Multi-channel Recorders are 4-channel battery operated data loggers. Up to 4 units can be coupled together, making... | |
| Measurement Range by Thermocouple Type: K: -199 to 1300 °C (-326.2 ºF to 2,372ºF) J: -199 to 750 °C (-326 ºF to 1,382 ºF) T: -199 to 400 °C (... | |
| Measurement Range: Illuminance: 0 to 130,000 lx UV Intensity: 0 to 30 mW/cm2 Temperature: -25 to 70°C Humidity: 0 to 99 %RH Display Range of Cumulative Measurement Illuminance: 0 lxh... | |
| Measurement Range: Illuminance: 0 to 130,000 lx UV Intensity: 0 to 30 mW/cm2 Temperature: 0 to 55°C Humidity: 10 to 95 %RH Display Range of Cumulative Measurement Illuminance: 0 lxh... | |
| Measurement Range: -199°C to 600 °C (-326ºF to 1,112°F) Water Resistance: IP64 (Splash-Proof) Temperature Sensor: PT100 and PT1000 The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature,... | |
| Measurement Range: -326.2 to 1,112°F (-199 to 600°C) Attached Module: Input Module (PTM-3010) Attached Sensor: PT-100 Sensor sold separately. Our flagship RTR-500 series has a solution for just about everyone. | |
| Measurement Range: -40 to 176°F (-40 to 80°C) Water Resistance: IP67 (Immersion Proof) Temperature Sensor: Thermistor (Internal) Our flagship RTR-500 series has a solution for just about everyone. It includes... | |
| Measurement Range: -40 to 80 °C (-40 to 176°F) Water Resistance: IP67 (Immersion Proof) Temperature Sensor: Thermistor The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage,... | |
| Measurement Range: -60 to 155 °C (-76 to 311°F) Water Resistance: IP64 (Immersion Proof) Temperature Sensor: External Thermistor The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature,... | |
| Measurement Range: -76 to 311°F (-60 to 155°C) Water Resistance: IP64 (splash proof / rated for use in daily life) Sensor: Cabled Temperature Sensor (TR-5106) Other than the included sensor... | |
| Measurement Range: 0 to 20 mA (Operational up to 40 mA) Attached Module: Input Module (AIM-3010) Our flagship RTR-500 series has a solution for just about everyone. It includes a... | |
| Measurement Range: 0 to 22 V Attached Module: Input Module (VIM-3010) Measurement Resolution: Minimum of 0.1 mV Preheat Function Our flagship RTR-500 series has a solution for just about everyone. | |
| Measurement Range: 0 to 22 volts Water Resistance: IP64 (Splash-Proof) The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low... | |
| Measurement Range: Input Signal, Detection Voltage Water Resistance: IP64 (Splash-Proof) The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low... | |
| Measurement Range: Pulse count 0 to 61,439 Signal Input: Contact Input / Voltage Input Input Frequency: 0 to 3.5 kHz Attached Cable: Input Cable (PIC-3150) For use with Voltmeters, Flow... | |
| Measurement Range: K: -326.2 to 2,372 °F ( -199 to 1300°C) J: -326.2 to 1,382 °F (-199 to 750°C) T: -326.2 to 752 °F (-199 to 400°C) S: -326.2 to... | |
| Measurement Range Temperature: 32 to 131 °F (0 to 55 °C) Humidity: 10 to 95 %RH Temperature/Humidity Sensor ( THA-3001 ) Included Automatic Data Upload via LAN Equipped with a... | |
| Temperature: -13 to 158 °F (-25 to 70 °C) Humidity: 0 to 99 %RH High Precision Temperature/Humidity Sensor ( SHA-3151 ) Included Automatic Data Upload via LAN Equipped with a... | |
| Temperature: -23 to 158 °F (-25 to 70 °C) Humidity: 0 to 99 %RH High Precision Temperature/Humidity Sensor ( SHA-3151 ) Included Automatic Data Upload via LAN Equipped with a... | |
| Temperature: 0 to 50°C (32 to 122°F) Relative Humidity: 15-90% The user-friendly log-EZ can be easily used to measure and record temperature and humidity in various places such as homes... | |
| Temperature: -40 to 230 °F (-40 to 110 °C) Includes Sensor: ( TR-0106 x 2 ) -76 to 311 °F (-60 to 155 °C) Optional Sensor: Fluoro-polymer Coated Type )... | |
| Temperature: -40 to 230 °F (-40 to 110 °C) Includes Sensor: ( TR-0106 x 2 ) -76 to 311 °F (-60 to 155 °C) Optional Sensor: Fluoro-polymer Coated Type) Automatic... | |
| Bridge and Strain Data Loggers are designed for use with strain gauges, load cells, pressure transducers and in other civil engineering applications where the collection of strain data is required. | |
| Data Logger Vaccine Temperature Monitoring System (VTMS) is ideal for the continuous measurement and data logging of temperature sensitive vaccines or pharmaceuticals in refrigerators, freezers, and coolers. The system includes... | |
| EGMS is specifically designed to measure and record the temperature and humidity of eggs during shipping, storage and incubation. The data logger thermally responds to an environment the same way... | |
| Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors... | |
| Shock and vibration monitoring is necessary for many industries such as transportation and manufacturing to maintain an ideal environment for products and cargo. Affordable and long lasting, our shock monitoring... | |
| The TG-4080 is a cost-effective temperature logger ideal for monitoring goods in transit. It monitors Temperature from -40 to +70°C (-40°F to +158°F) and is tested to BS EN 12830... | |
| The TG-4100 temperature logger can be submerged at depths up to 500 meters for long periods. It monitors Temperature from -40°C to +70°C (-40°F to +158°F). Its robust, high visibility... | |
| The TG-4105 is a waterproof temperature data logger able to withstand temperatures up to 105°C. It monitors Temperature from -30°C to +105°C (-22°F to +221°F) and is suited to applications... | |
| The TGP-4017monitors Temperatures from -40 to +85°C (-40°F to +185°F) using a built-in sensor. Like the rest of the Plus 2 range, this accurate and reliable unit is ideal for... | |
| The TGP-4020 monitors Temperatures from -40 to +125°C (-40°F to +257°F) using one of our range of thermistor probes, making it ideal for awkward to reach areas or where a... | |
| The TGP-4104 uses a PT100 probe for very high temperature monitoring. PT100 probes monitor Temperature from -50 to +250/300/600°C (-58°F to +1112°F) (depending on model), making the unit a versatile... | |
| The TGP-4204 uses a PT1000 probe for very low temperature monitoring. PT1000 probes monitor from -80/-200 to +100°C, -200°C to 100°C (-328°F to 212°F) making this unit a versatile solution... | |
| The TGP-4500 monitors Temperatures from -25 to +85°C (-13°F to +185°F) and Relative Humidity from 0 to 100% using built-in sensors.The coated RH sensor offers good resistance to moisture and... | |
| The TGP-4505 monitors Temperatures from -25 to +85°C (-13°F to +185°F) and Relative Humidity from 0 to 100% using an accompanying temperature and RH probe with a 1.5 meter cable. | |
| The TGP-4520 uses two of our range of thermistor probes to enable monitoring of two Temperatures from -40 to +125°C (-40°F to +257°F) This versatile unit is ideal for comparison... | |
| The TGP-4810 monitors mains current consumption using a Chauvin Arnoux Current Clamp (included). This accurate and reliable unit measures current from 0 - 200A AC and is suitable for conductor... | |
| The TGPR-0700 is a voltage data logger that is supplied uncased so that it can be built into custom applications. It monitors voltages from 0 to 2.5/10/25V and can be... | |
| The TGPR-0704 is a voltage data logger that is supplied in a robust waterproof case so that it can be built into custom applications. It monitors voltages from 0 to... | |
| The TGPR-0800 is a current data logger that is supplied uncased so that it can be built into custom applications. It monitors the output of a number of industry standard... | |
| The TGPR-0804 is a current input data logger supplied in a robust, waterproof case. It monitors current between 0 to 20mA sensors to make specialist data loggers for a wide... | |
| The TGPR-1000 is a millivolt data logger supplied uncased so it can be built into custom applications. It monitors voltage from 0 to 200mV and can be connected to a... | |
| The TGPR-1001 is a millivolt input data logger that is supplied in a robust, waterproof case. It monitors voltage from 0 to 200mV and can be connected to a variety... | |
| The TGPR-1200 is a count input data logger that is supplied uncased so that it can be built into custom applications. It records the number of pulses seen during each... | |
| The TGPR-1201 is a count input data logger that is supplied in a robust, waterproof case. It records the number of pulses seen during each logging interval, which is user-adjustable... | |
| The TGU-4017monitors Temperatures from -40 to +85°C (-40°F to +185°F) using a built-in sensor. Like the rest of the Ultra 2 range, this accurate and reliable unit has a lightweight,... | |
| The TGU-4020 monitors Temperatures from -40 to +125°C (-40°F to +257°F) using one of our range of thermistor probes, making it ideal for awkward to reach areas or where a... | |
| The TGU-4500 monitors Temperatures from -25 to +85°C (-13°F to +185°F) and Relative Humidity from 0 to 95% using built-in sensors. It is primarily suited to indoor monitoring. However it... | |
| The TGU-4510 monitors Temperatures from -40 to +85°C (-40°F to +185°F) using a built-in sensor, and has a connection for one of our range of thermistor probes for monitoring from... | |
| The TGU-4550 supports four types of thermocouple sensor - K, J, T and N - offering cost-effective and fast response Temperature monitoring from -270 to +1370°C (-454 to 2498°F) depending... | |
| The TK-4014 monitors Temperatures from -40 to +85°C (-40 to +185ºF) using a built-in sensor. Its compact and lightweight design makes it ideal for easy placement wherever it is deployed. | |
| The TK-4014-MED monitors Temperatures from -40 to +85°C (-40 to 185ºF) using a built-in sensor. It is a simple, cost-effective solution for accurately recording and verifying storage conditions for pharmaceuticals... | |
| The TK-4023 monitors Temperature from -40 to +125°C (-40 to +257ºF) using an accompanying temperature probe, which allows fast response monitoring in difficult to access areas. Its compact and lightweight... | |
| The TK-4702 monitors Voltage from 0 to 25V DC and can be connected to devices such as CO2 sensors or current clamps, enabling the monitoring of a wide range... | |
| The TK-4703 monitors Voltage from 0 to 2.5V DC and can be connected to devices such as CO2 sensors or current clamps, enabling the monitoring of a wide range... | |
| The TK-4802 monitors Current from 0 to 20mA DC and can be connected to devices such as CO2 sensors or current clamps, enabling the monitoring of a wide range... | |
| The TR-57DCi is a Data Collector designed to collect recorded data from data loggers (T&D Thermo Recorders and Voltage Recorders). It can be used to gather and check recorded data... | |
| The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy consumption design means longer battery life. Collecting data is... | |
| The TR-7Ui Series of data loggers allow for Simultaneous Multi-Channel Measurement with one device. TR-73U Measures and Records Barometric Pressure, Temperature and Humidity TR-74Ui / TR74Ui-S Measures and Records Illuminance,... | |
| The TV-4020 monitors Temperatures from -40 to +125°C (-40°F to +257°F) using one of our range of thermistor probes, making it ideal for awkward to reach areas or where a... | |
| The TV-4050 monitors Temperatures from -30 to +50°C (-22°F to +122°F) using a built-in sensor. Like the rest of the View 2 range, this accurate and reliable unit has a... | |
| The TV-4076 uses an integral stainless steel stab probe to monitor Temperatures from -30 to +50°C (-22°F to +122°F) making it ideal for measuring product core temperatures. Like the rest... | |
| The TV-4104 uses a PT100 probe for very high temperature monitoring. PT100 probes monitor Temperature from -50 to +250/300/600°C (-58°F to +1112°F) (depending on model), making the unit a versatile... | |
| The TV-4204 uses a PT1000 probe for very low temperature monitoring. PT1000 probes monitor from -80/-200 to +100°C, -200°C to 100°C (-328°F to 212°F) making this unit a versatile solution... | |
| The TV-4500 monitors Temperatures from -25 to +50°C (-13°F to +122°F) and Relative Humidity from 0 to 100% using built-in sensors.The coated RH sensor offers good resistance to moisture and... | |
| The TV-4501 monitors Temperatures from -25 to +50°C (-13°F to +122°F) and Relative Humidity from 0 to 100% using built-in sensors.The coated RH sensor offers good resistance to moisture and... | |
| The TV-4505 monitors Temperatures from -25 to +85°C (-13°F to +185°F) and Relative Humidity from 0 to 100% using an accompanying temperature and RH probe with a 1.5 meter cable. | |
| The TV-4506 monitors Temperatures from -25 to +85°C (-13°F to +185°F) and Relative Humidity from 0 to 100% using an accompanying temperature and RH probe with a 1.5 meter cable. | |
| The TV-4704 monitors voltage from 0 to 25V DC and can be connected to a variety of sensors enabling the logging of a wide range of process parameters. Like the... | |
| The TV-4804 monitors current from 0 to 25mA DC and can be connected to a variety of industry standard sensors enabling the logging of a wide range of process parameters. | |
| The TV-4810 monitors mains current consumption using a Chauvin Arnoux Current Clamp (included). This accurate and reliable unit measures current from 0 - 200A AC and is suitable for conductor... |