Piezo-Metrics Voltage Data Logger with Preheat Function TR-55i-V

Description
Measurement Range: 0 to 22 volts Water Resistance: IP64 (Splash-Proof) The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy consumption design means longer battery life. Collecting data is made easy with an IR enabled handheld collector for on site use or a portable USB connectable port for use with a PC.
Datasheet
Description
Measurement Range: 0 to 22 volts Water Resistance: IP64 (Splash-Proof) The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy consumption design means longer battery life. Collecting data is made easy with an IR enabled handheld collector for on site use or a portable USB connectable port for use with a PC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Data Logger with Preheat Function - TR-55i-V - Piezo-Metrics
Simi Valley, CA, United States
Voltage Data Logger with Preheat Function
TR-55i-V
Voltage Data Logger with Preheat Function TR-55i-V
Measurement Range: 0 to 22 volts Water Resistance: IP64 (Splash-Proof) The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy consumption design means longer battery life. Collecting data is made easy with an IR enabled handheld collector for on site use or a portable USB connectable port for use with a PC.

Measurement Range: 0 to 22 volts
Water Resistance: IP64 (Splash-Proof)

The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy consumption design means longer battery life.
Collecting data is made easy with an IR enabled handheld collector for on site use or a portable USB connectable port for use with a PC.

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number TR-55i-V
Product Name Voltage Data Logger with Preheat Function
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Wet Bulb Temperature Data Logger - PCE-WB 20SD - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Stressometer Flatness Logger -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Data Acquisition Datalogger
Application General Lab & Industrial
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details