Piezo-Metrics Datasheets for Terminal and Junction Boxes
Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more
| Product Name | Notes |
|---|---|
| For the protection of multi-load cell installations such as silos and tanks Reduces down-time via immediate alarm and fault diagnosis Now supports both 5V and 10V operation The LCI load... | |
| Sums the outputs from up to 4 x 350 -1,000 O hm strain gauge load cells Individual gain adjustment provided for each channel Wide input range - from 0.5 to... |